Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.27
|
No stock
|
Buy Now | |
RS Americas
from US$10.26
|
442
in stock
|
Buy Now | |
TE Store
from US$18.14
|
383
in stock
|
Buy Now | |
Heilind Electronics
from US$13.99
|
186
in stock
|
Buy Now | |
TTI Europe
from US$8.43
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$8.89
|
86
in stock
|
Buy Now | |
Rapid Electronics
from US$14.48
|
86
in stock
|
Buy Now | |
Chip One Stop
from US$12.30
|
86
in stock
|
Buy Now | |
Distrelec
from US$11.63
|
86
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.99
|
43
in stock
|
Buy Now | |
Avnet America
from US$8.75
|
-
|
Buy Now | |
Boersig
from US$11.73
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Reverse Numbering | Without |
---|---|
Number of Power Positions | 0 |
Number of Positions | 28 |
Number of Signal Positions | 28 |
Contact Protection | With |
Reverse Gender | Reverse |
Contact Current Rating (Max) | 7.5A |
Accepts Wire Insulation Diameter Range | 1.73mm, .068in |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Black |
Shell Size | 17 |
UL Flammability Rating | UL 94V-0 |
Body Orientation | Straight |
Housing Material | Thermoplastic |
VDE Tested | No |
Mating Retention | With |
Panel Mount Feature Type | Flange with Threaded Inserts |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector System | Wire-to-Panel |
Contact Type | Socket |
Shell Type | All Plastic |
Sealable | No |
Product Type | Housing |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Shielded | No |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Connector Housing CPC Recept. Assy 28Pos Sz 17 Series 2 Panel Mnt Rev Sex | TE Connectivity 206038-4 | RS Americas |
CPC RECPT ASSEMBLY SIZE 17-28 Connector Product Type: Housing Operating Voltage: 250 VDC Connector System: Wire-to-Panel Number of Positions: 28 Sealable: No Housing 250 VDC Wire-to-Panel 28 | Cpc Connectors & Series 2 | Part Number: 206038-4 | Internal Number: 206038-4 | TE Connectivity | TE Store |
Cpc Recpt Assembly Size 17-28 |Amp Te Connectivity 206038-4 | Newark Electronics |
Standard Circular Connector RCPT ASSY SIZE 17-28 | Rapid Electronics |
TE Connectivity - AMP Connector CPC RECPT ASSEMBLY SIZE 17-28 | Distrelec |
ER - Connector Housing | RS |
Conn CPC SKT 28 POS Crimp ST Panel Mount 28 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 206038-4?
Additional datasheets, footprints and schematics for 206038-4 are listed on our Part Details page. You can also find images and similar parts to 206038-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206038-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206038-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206038-4 fall under?
The 206038-4 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206038-4 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206038-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 206038-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206038-4 have stock available?
Authorised distributors including RS Americas, TE Store, Heilind Electronics, TTI Europe and Newark Electronics have stock available or on a lead time for 206038-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206038-4 often in real-time on the comparison pages.
What if I can't find stock of 206038-4?
You can fill out our help required form which you can use to request a quote for 206038-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.