Status: | Unknown |
---|---|
Series: | 2060 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
1,240
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
562,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.38
|
72,000
in stock
|
Buy Now | |
element14
from US$0.63
|
21,834
in stock
|
Buy Now | |
Farnell
from US$0.29
|
21,834
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.38
|
21,600
in stock
|
Buy Now | |
SOS electronic
from US$0.24
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
4,197
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
2,942
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
1,434
in stock
|
Buy Now | |
Schukat Electronic
from US$0.33
|
380
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
-
|
Buy Now |
Pitch Spacing | 4mm |
---|---|
No. of Positions | 1Ways |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.75mm² |
Wire Connection Method | Push In |
Rated Current | 9A |
Rated Voltage | 160V |
Block Orientation | Surface Mount Right Angle |
Product Range | 2060 Series |
SVHC | No SVHC (15-Jan-2018) |
2060 Series 1 Position 24-18 AWG 4 mm Pitch White Pushbutton SMD Terminal Block | Future Electronics |
1 POLE SMT TERMINAL BLOCK BRIGHT WHITE | Heilind Electronics |
TERMINAL BLOCK, WIRE TO BRD, 1POS, 18AWG | element14 |
PCB Terminal Block Push-in SMD P4mm 0,75mm2 9A 1P White for lighting app. | SOS electronic |
Connector: plug-in | Transfer Multisort Elektronik |
WAGO 2060-451/998-404 SMD Terminal Block 4mm 1 Pole White Tape & Reel | Rapid Electronics |
Wago Wire-To-Board Terminal Block, SMD, 4mm Pitch, Right Angle, Cage Clamp, 1 Poles | Distrelec |
Terminal block tape and reel 1pole 4mm | RS |
SMD Terminal Block 4mm 160V 1-Pole Lever | Schukat Electronic |
Tb, Wire To Board, 1Pos, 24-18Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a 2060-451/998-404?
Additional datasheets, footprints and schematics for 2060-451/998-404 are listed on our Part Details page. You can also find images and similar parts to 2060-451/998-404 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2060-451/998-404 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2060-451/998-404 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2060-451/998-404 fall under?
The 2060-451/998-404 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2060-451/998-404 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2060-451/998-404 you can contact the distributor directly for product support, shipping queries etc.
Is the 2060-451/998-404 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2060-451/998-404 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 2060-451/998-404.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2060-451/998-404 often in real-time on the comparison pages.
What if I can't find stock of 2060-451/998-404?
You can fill out our help required form which you can use to request a quote for 2060-451/998-404 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.