Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.52
Wire Color | Red, Black, Blue, Orange, Yellow, White |
---|---|
Number of Positions | 6 |
Keyed | No |
Number of Rows | 1 |
Preloaded | Yes |
Contact Mating Area Plating Material | Pre-Tin |
Contact Transmits (Typical) | Power |
Accepts Contact Gender | Socket |
Contact Type | Socket |
Contact Current Rating | 3A |
Contact Material (Socket) | Copper Alloy |
Contact Termination Area Plating Material | Tin |
Wire Size | .205mm², 24AWG |
Overall Outside Cable Diameter | 1.1176mm |
Accepts Wire Insulation Diameter Range | .027 – .04in, .7 – 1.03mm |
Cable Assembly Length | 158.8mm |
Connector Profile Height | 4.7mm |
Connector Width | 15.11mm |
Connector Length | 6.9mm |
Voltage Rating | 70VDC, 70VAC |
Operating Voltage Reference | AC/DC |
動作電圧 | 70 VDC, 70 VAC |
Housing Material | Nylon |
Centerline | .059in, 1.5mm |
Housing Color | White |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mating Retention Type | Locking Latch |
Mating Retention | With |
Mating Alignment Type | Polarization |
For Use With | Header: 2106091, Rec Contact 353907-1,353918-1 |
Packaging Method | Bag/Box |
Wire/Cable Type | Discrete Wire |
Product Type | Cable Assembly |
Shielded | No |
Product Line | Mini-CT |
Applies To | Wire/Cable |
Connector Style | UL |
Sealed | No |
Cable Assembly System | Wire-to-Board |
Strain Relief | Without |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
CABLE ASSBLY, 6IN, 6WAY | element14 |
Cable Assembly Mini CT 6 pos. Cable Assembly Type: MINI-CT Pigtail Number of Positions: 6 Cable Assembly Length: .521 ft Cable Assembly Length: .159 m Operating Voltage: 70 VAC MINI-CT Pigtail 6 .521 ft .159 m | Lighting Cable Assembly | Part Number: 2058943-5 | Internal Number: 2058943-5 | TE Connectivity | TE Store |
Single Ended Cable Assembly | Newark Electronics |
Cable Assembly 0.159m 24AWG 6 POS Mini CT SKT Bag | Avnet America |
Receptacle cable assembly,6 way, Mini-CT | TE Connectivity 2058943-5 | RS Americas |
Where can I find additional details, specifications and documents for a 2058943-5?
Additional datasheets, footprints and schematics for 2058943-5 are listed on our Part Details page. You can also find images and similar parts to 2058943-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2058943-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2058943-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2058943-5 fall under?
The 2058943-5 is listed under Cable Assemblies > Copper Cable Assemblies > Lighting Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2058943-5 when available in the Lighting Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2058943-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2058943-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2058943-5 have stock available?
Authorised distributors including element14, Farnell, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 2058943-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2058943-5 often in real-time on the comparison pages.
What if I can't find stock of 2058943-5?
You can fill out our help required form which you can use to request a quote for 2058943-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.