Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.56
|
40
in stock
|
Buy Now | |
TE Store
from US$2.06
|
10,789
in stock
|
Buy Now | |
Newark Electronics
from US$1.98
|
2,478
in stock
|
Buy Now | |
element14
from US$1.56
|
2,478
in stock
|
Buy Now | |
Farnell
from US$1.59
|
2,478
in stock
|
Buy Now | |
Rapid Electronics
from US$1.65
|
1,855
in stock
|
Buy Now | |
Chip One Stop
from US$1.50
|
1,855
in stock
|
Buy Now | |
Distrelec
from US$1.30
|
1,855
in stock
|
Buy Now | |
Avnet America
from US$1.62
|
-
|
Buy Now | |
Boersig
from US$1.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Receptacle |
Contact Termination Area Plating Material | Pre-Tin |
Wire Size | 24AWG |
Connector Profile Height | 3.6mm, .142in |
動作電圧 | 70 VDC, 70 VAC |
Centerline | 1.5mm, .059in |
Housing Color | White |
Housing Material | Nylon |
Circuit Identification Feature | With |
Agency/Standard | UL |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Mating Retention | With |
Mating Retention Type | Locking |
Packaging Method | Bag/Box |
Product Type | Cable Assembly |
Sealed | No |
Product Line | Mini-CT |
Applies To | Wire/Cable |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Cable Assembly Mini CT 5 pos. Cable Assembly Type: MINI-CT Pigtail Number of Positions: 5 Cable Assembly Length: .521 ft Cable Assembly Length: .159 m Operating Voltage: 70 VAC MINI-CT Pigtail 5 .521 ft .159 m | Lighting Cable Assembly | Part Number: 2058943-4 | Internal Number: 2058943-4 | TE Connectivity | TE Store |
Cable Assbly, 6In, 5Way | Newark Electronics |
CABLE ASSBLY, 6IN, 5WAY | element14 |
Lighting Connectors 5 POS MINI CT C/A | Rapid Electronics |
TE Connectivity Cable Assembly Discrete Wire 0.159m 24AW | Distrelec |
Receptacle cable assembly,5 way, Mini-CT | RS |
Cable Assembly 0.159m 24AWG 5 POS Mini CT | Avnet America |
Where can I find additional details, specifications and documents for a 2058943-4?
Additional datasheets, footprints and schematics for 2058943-4 are listed on our Part Details page. You can also find images and similar parts to 2058943-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2058943-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2058943-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2058943-4 fall under?
The 2058943-4 is listed under Cable Assemblies > Copper Cable Assemblies > Lighting Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2058943-4 when available in the Lighting Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2058943-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2058943-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2058943-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 2058943-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2058943-4 often in real-time on the comparison pages.
What if I can't find stock of 2058943-4?
You can fill out our help required form which you can use to request a quote for 2058943-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.