Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-2058729-1,
CX4648-000 |
Prices starting from US$8.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.87
|
No stock
|
Buy Now | |
Rapid Electronics
from US$9.81
|
601
in stock
|
Buy Now | |
Chip One Stop
from US$8.40
|
601
in stock
|
Buy Now | |
Distrelec
from US$10.88
|
601
in stock
|
Buy Now | |
RS Americas
from US$9.28
|
144
in stock
|
Buy Now | |
Newark Electronics
from US$12.69
|
17
in stock
|
Buy Now | |
Avnet America
from US$8.18
|
-
|
Buy Now |
Contact Base Material | Stainless Steel |
---|---|
Wire Size | 6AWG, 12AWG |
Comment | 8-32 UNC Thread Size |
Packaging Quantity | 100 |
Product Type | Grounding Assembly |
Solar Conn/Photovoltaic Conn Grounding Assy Solid | Rapid Electronics |
TE Connectivity - AMP Connector Grounding Assy 6-12 AWG Solid | Distrelec |
Grounding Assembly, 6-12 AWG, Solid, Stainless Steel, SOLARLOK Series | TE Connectivity 2058729-1 | RS Americas |
Grounding Bolt, 12-6 Awg, #8-32 Unc | Newark Electronics |
Connector Accessories Bolt Stainless Steel | Avnet America |
GROUNDING BOLT | Farnell |
Where can I find additional details, specifications and documents for a 2058729-1?
Additional datasheets, footprints and schematics for 2058729-1 are listed on our Part Details page. You can also find images and similar parts to 2058729-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2058729-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2058729-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2058729-1 fall under?
The 2058729-1 is listed under Power Systems > Solar & Photovoltaics > Solar Connectors & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 2058729-1 when available in the Solar Connectors & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2058729-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2058729-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2058729-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS Americas and Newark Electronics have stock available or on a lead time for 2058729-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2058729-1 often in real-time on the comparison pages.
What if I can't find stock of 2058729-1?
You can fill out our help required form which you can use to request a quote for 2058729-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.