Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
Prices starting from US$10.41
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$13.37
|
463
in stock
|
Buy Now | |
Rapid Electronics
from US$11.96
|
463
in stock
|
Buy Now | |
Chip One Stop
from US$12.20
|
463
in stock
|
Buy Now | |
Farnell
from US$23.81
|
372
in stock
|
Buy Now | |
Future Electronics
from US$10.50
|
-
|
Buy Now | |
Avnet America
from US$10.41
|
-
|
Buy Now | |
RS Americas
from US$12.21
|
-
|
Buy Now | |
Boersig
from US$12.36
|
-
|
Buy Now |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | AMPLIMITE HDP-20 Series |
Connector Body Material | Metal Body |
RoHS Compliant | No |
D-Sub Standard Connectors Hd-20 9P Socket |Te Connectivity 205866-1 | Newark Electronics |
D-Sub Standard Connectors HD-20 9P SOCKET | Rapid Electronics |
D SUB CONN, 9POS R/A RCPT, DE, SOLDER | Farnell |
09 RCPT RA/MS STD | Future Electronics |
Conn D-Subminiature SKT 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port | Avnet America |
09 RCPT RA/MS STD | TE Connectivity 205866-1 | RS Americas |
Where can I find additional details, specifications and documents for a 205866-1?
Additional datasheets, footprints and schematics for 205866-1 are listed on our Part Details page. You can also find images and similar parts to 205866-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205866-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205866-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205866-1 fall under?
The 205866-1 is listed under Connectors > D Sub Connectors & Components > D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205866-1 when available in the D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205866-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 205866-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205866-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Future Electronics have stock available or on a lead time for 205866-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205866-1 often in real-time on the comparison pages.
What if I can't find stock of 205866-1?
You can fill out our help required form which you can use to request a quote for 205866-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.