Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0205843-1 |
Prices starting from US$6.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.06
|
63
in stock
|
Buy Now | |
Heilind Electronics
from US$14.63
|
2,946
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.63
|
589
in stock
|
Buy Now | |
element14
from US$11.93
|
304
in stock
|
Buy Now | |
RS Americas
from US$6.65
|
257
in stock
|
Buy Now | |
Newark Electronics
from US$14.36
|
253
in stock
|
Buy Now | |
TE Store
from US$22.12
|
169
in stock
|
Buy Now | |
Electro Enterprises
from US$8.54
|
26
in stock
|
Buy Now | |
Distrelec
from US$25.37
|
17
in stock
|
Buy Now | |
Future Electronics
from US$15.50
|
-
|
Buy Now | |
Avnet America
from US$11.53
|
-
|
Buy Now | |
Boersig
from US$14.26
|
-
|
Buy Now | |
TTI Europe
from US$10.54
|
-
|
Buy Now | |
Sager
from US$12.07
|
-
|
Buy Now | |
Farnell
from US$11.93
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Reverse Numbering | Without |
---|---|
Number of Signal Positions | 63 |
Number of Power Positions | 0 |
Number of Positions | 63 |
Contact Protection | With |
Contact Current Rating (Max) | 7.5A |
Reverse Gender | Standard |
Accepts Wire Insulation Diameter Range | .068in, 1.73mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Thermoplastic |
Shell Size | 23 |
Body Orientation | Straight |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Panel Mount Feature | With |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Packaging Quantity | 100 |
Packaging Method | Bag |
Housing Type | Receptacle |
Product Type | Housing |
Shell Type | All Plastic |
Sealable | No |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Shielded | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
CONNECTOR, CIRCULAR | element14 |
Connector Housing CPC Recept. Assy 63Pos Sz 23 Series 2 Panel Mnt Std Sex | TE Connectivity 205843-1 | RS Americas |
Circular Connector Plug Size 23, 63 Position, Panel | Newark Electronics |
CPC RECPT ASSEMBLY SIZE 23-63 Connector Product Type: Housing Operating Voltage: 250 VDC Connector System: Wire-to-Panel Number of Positions: 63 Sealable: No Housing 250 VDC Wire-to-Panel 63 | Cpc Connectors & Series 2 | Part Number: 205843-1 | Internal Number: 205843-1 | Alias Number: 0-0205843-1 | TE Connectivity | TE Store |
Receptacle sq flange size 23, 63 way CPC | RS |
TE Connectivity Receptacle, Plug, 63 Contacts, 8.34A, 250V | Distrelec |
CPC Series 2 Panel Mount Receptacle 63 Position Circular Plastic Connector | Future Electronics |
Conn CPC PIN 63 POS Crimp ST Panel Mount 63 Terminal 1 Port | Avnet America |
Standard Circular Connector REC SQUARE STD 23-63 | Sager |
Status: | Unknown |
---|---|
Series: | CPC Series 2 |
RoHS: | Unknown |
Product Range | CPC Series 2 |
---|---|
Circular Connector Shell Style | Flange Mount Receptacle |
No. of Contacts | 63Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | Panel Mount |
Connector Shell Size | 23 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Gender | Plug |
Insert Arrangement | 23-63 |
No. of Positions | 63Ways |
Where can I find additional details, specifications and documents for a 205843-1?
Additional datasheets, footprints and schematics for 205843-1 are listed on our Part Details page. You can also find images and similar parts to 205843-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205843-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205843-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205843-1 fall under?
The 205843-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205843-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205843-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 205843-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205843-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, element14, RS Americas and Newark Electronics have stock available or on a lead time for 205843-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205843-1 often in real-time on the comparison pages.
What if I can't find stock of 205843-1?
You can fill out our help required form which you can use to request a quote for 205843-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.