Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$39.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$152.75
|
No stock
|
Buy Now | |
TE Store
from US$416.07
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$186.09
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$446.33
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$158.00
|
4
in stock
|
Buy Now | |
Distrelec
from US$39.97
|
4
in stock
|
Buy Now | |
Avnet America
from US$147.80
|
-
|
Buy Now | |
RS Americas
from US$91.85
|
-
|
Buy Now | |
Boersig
from US$54.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin over Nickel |
---|---|
Number of Ports | 1 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold |
Housing Color | Black |
Housing Material | Zinc Diecast |
Industry Standard | USB 2.0 |
Locking Feature | With |
PCB Mount Retention Type | None |
Comment | Panel Mount, Circular Coupling, Sealed |
Packaging Quantity | 65 |
Packaging Method | Box |
Size | Standard |
Connector Style | Receptacle |
LED | Without |
Product Type | Connector |
Recpt Kit, Series B to A USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 1 A 2.0 Standard Receptacle | Usb Connector | Part Number: 2058365-1 | Internal Number: 2058365-1 | TE Connectivity | TE Store |
Usb Connectors Usb 2.0 Series B-A Rcpt Kit, |Amp Te Connectivity 2058365-1 | Newark Electronics |
USB Connectors USB 2.0 SERIES B-A RCPT KIT | Rapid Electronics |
TE Connectivity - AMP USB Connector Recpt Kit Series B to A | Distrelec |
USB type B to type A circular receptacle | RS |
Conn Circular USB2.0 Type B to USB2.0 Type A Receptacle Straight Box | Avnet America |
USB type B to type A circular receptacle | TE Connectivity 2058365-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2058365-1?
Additional datasheets, footprints and schematics for 2058365-1 are listed on our Part Details page. You can also find images and similar parts to 2058365-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2058365-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2058365-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2058365-1 fall under?
The 2058365-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2058365-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2058365-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2058365-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2058365-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2058365-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2058365-1 often in real-time on the comparison pages.
What if I can't find stock of 2058365-1?
You can fill out our help required form which you can use to request a quote for 2058365-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.