Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Tin over Nickel |
---|---|
Number of Ports | 1 |
Number of Positions | 4 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold |
Housing Material | Zinc Diecast |
Industry Standard | USB 2.0 |
Locking Feature | With |
PCB Mount Retention Type | None |
Mounting Location | Cable Mount |
Pick and Place | None |
Comment | Panel Mount, Sealed, Circular Coupling |
Packaging Method | Box |
Packaging Quantity | 65 |
LED | Without |
Product Type | Connector |
USB Type | A |
Orientation | 180 Degree |
Connector Style | ODVA Industrial Receptacle |
Size | Standard |
USB Version | 2.0 |
Usb Connectors Usb 2.0 Series A-A Rcpt Kit |Amp Te Connectivity 2058364-1 | Newark Electronics |
Conn USB Type A Coupler RCP/RCP 4/4 POS ST Panel Mount 1 Port Bag | Avnet America |
Recpt. Kit, Series A to A | TE Connectivity 2058364-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2058364-1?
Additional datasheets, footprints and schematics for 2058364-1 are listed on our Part Details page. You can also find images and similar parts to 2058364-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2058364-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2058364-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2058364-1 fall under?
The 2058364-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2058364-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2058364-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2058364-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2058364-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 2058364-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2058364-1 often in real-time on the comparison pages.
What if I can't find stock of 2058364-1?
You can fill out our help required form which you can use to request a quote for 2058364-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.