Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0494
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
99,230
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
652,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
217,500
in stock
|
Buy Now | |
TE Store
from US$0.14
|
36,633
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Farnell
from US$0.0494
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Tin |
---|---|
Contact Length | 11.9mm, .468in |
Contact Type | Socket |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material Finish | Matte |
Width | 4.7 mm, .185 in |
Wire Size | 22 – 18AWG |
Height | .118in, 3mm |
Packaging Method | Strip |
実装方法 | Strip |
Product Type | Contact |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Contact Rec 22-18AWG Hermaphroditic | RS |
Socket Contact Contact Type: Socket Contact Mating Area Plating Material: Tin Compatible With Wire & Cable Type: Discrete Wire Wire Size: 22 – 18 AWG Wire Size: .325 – .823 mm² Socket Tin Discrete Wire 22 – 18 AWG | Connector Contact | Part Number: 2058302-1 | Internal Number: 2058302-1 | TE Connectivity | TE Store |
TE Connectivity - AMP WTB Contact Socket Contact | Distrelec |
Socket Contact |Te Connectivity 2058302-1 | Newark Electronics |
Wire-to-Board Hermaphroditic Blade and Receptacle Connector | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Hermaphroditic PCB Conn Contact, Female, Crimp, Tin Plating 18 - 22 AWG | TE Connectivity 2058302-1 | RS Americas |
TERMINAL, HERMAPHRODITIC | Farnell |
Where can I find additional details, specifications and documents for a 2058302-1?
Additional datasheets, footprints and schematics for 2058302-1 are listed on our Part Details page. You can also find images and similar parts to 2058302-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2058302-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2058302-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2058302-1 fall under?
The 2058302-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2058302-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2058302-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2058302-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2058302-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, TE Store and Distrelec have stock available or on a lead time for 2058302-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2058302-1 often in real-time on the comparison pages.
What if I can't find stock of 2058302-1?
You can fill out our help required form which you can use to request a quote for 2058302-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.