Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
8,686
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
8,686
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
8,686
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
8,686
in stock
|
Buy Now | |
Farnell
from US$0.48
|
7,100
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.28
|
-
|
Buy Now | |
TE Store
from US$0.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 5A |
---|---|
Contact Length | 11.9mm, .468in |
Contact Type | Blade |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Tin |
Height | .118in, 3mm |
Width | .185 in, 4.7 mm |
Wire Size | 22 – 18AWG |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Product Type | Contact |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Lighting Connectors Blade Contact |Amp Te Connectivity 2058301-2 | Newark Electronics |
Lighting Connectors Blade Contact | Rapid Electronics |
TE Connectivity Blade Contact Loose Piece Lighting Conne | Distrelec |
CONTACT, PIN, 18AWG, CRIMP | Farnell |
Contact,blade,tinned copper,22-18 awg | RS |
18-22 AWG Wire-To-Board Crimp Hermaphroditic Blade Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
BLADE CONTACT, LOOSE PIECE | TTI Europe |
Special Order: Blade Contact, Loose Piece Contact Type: Blade Contact Mating Area Plating Material: Tin Compatible With Wire & Cable Type: Discrete Wire Wire Size: 22 – 18 AWG Termination Method to Wire & Cable: Crimp Blade Tin Discrete Wire 22 – 18 AWG | Connector Contact | Part Number: 2058301-2 | Internal Number: 2058301-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2058301-2?
Additional datasheets, footprints and schematics for 2058301-2 are listed on our Part Details page. You can also find images and similar parts to 2058301-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2058301-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2058301-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2058301-2 fall under?
The 2058301-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2058301-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2058301-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2058301-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2058301-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2058301-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2058301-2 often in real-time on the comparison pages.
What if I can't find stock of 2058301-2?
You can fill out our help required form which you can use to request a quote for 2058301-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.