Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
1,820
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
25,650
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
25,650
in stock
|
Buy Now | |
Farnell
from US$0.59
|
20,600
in stock
|
Buy Now | |
TE Store
from US$0.41
|
987
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
471
in stock
|
Buy Now | |
element14
from US$0.49
|
471
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Length | .762in, 19.35mm |
Width | 12.4mm, .49in |
Height | .249in, 6.35mm |
Operating Voltage | 90VAC, 90VDC |
Centerline (Pitch) | 4mm, .157in |
Housing Color | Natural |
Housing Material | LCP (Liquid Crystal Polymer) |
Circuit Identification Feature | With |
Agency/Standard | CSA, UL 1977, UL, C22.2 No. 182.3-M1987 |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Packaging Method | Loose Piece |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector System | Wire-to-Board |
Product Type | Connector |
Sealable | No |
Connector Style | Hermaphroditic |
WTB HOUSING 2 POS NATURAL | Rapid Electronics |
TE Connectivity WTB HOUSING 2 POS NATURAL Board Connecto | Distrelec |
CONN HOUSING, RCPT, 2POS, 4MM | Farnell |
Connector,housing,plug,2 Way,22-18awg,Wh | RS |
WTB HOUSING, 2 POS, NATURAL Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .157 in Centerline (Pitch): 4 mm Number of Rows: 1 Wire-to-Board 2 .157" 4 mm | Rectangular Connector Housing | Part Number: 2058299-1 | Internal Number: 2058299-1 | .157" | TE Connectivity | TE Store |
Wire-To-Board Connector, Crimp, Receptacle, 2, 4 Mm Rohs Compliant: Yes |Te Connectivity 2058299-1 | Newark Electronics |
HOUSING, BLADE & RECEPTACLE, 2WAY | element14 |
Conn Housing RCP 2 POS 4mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 2058299-1?
Additional datasheets, footprints and schematics for 2058299-1 are listed on our Part Details page. You can also find images and similar parts to 2058299-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2058299-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2058299-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2058299-1 fall under?
The 2058299-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2058299-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2058299-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2058299-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2058299-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Farnell, RS and TE Store have stock available or on a lead time for 2058299-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2058299-1 often in real-time on the comparison pages.
What if I can't find stock of 2058299-1?
You can fill out our help required form which you can use to request a quote for 2058299-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.