Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Color | Red, Black |
---|---|
Number of Positions | 2 |
Housing Material | Nylon |
Housing Color | Black |
Cable Assembly Type | CT |
Product Type | Cable Assembly |
Cable Assembly, 2.0Mm Ct, 152Mm |Amp Te Connectivity 2058077-1 | Newark Electronics |
Lighting Cables 2P CT LIGHT ENG C/A LOW INTENSITY | Rapid Electronics |
TE Connectivity Cable Assembly Wire Lead 0.15m Wire to B | Distrelec |
CABLE ASSEMBLY, 2.0MM CT, 152M | Avnet America |
Where can I find additional details, specifications and documents for a 2058077-1?
Additional datasheets, footprints and schematics for 2058077-1 are listed on our Part Details page. You can also find images and similar parts to 2058077-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2058077-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2058077-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2058077-1 fall under?
The 2058077-1 is listed under Cable Assemblies > Copper Cable Assemblies > Lighting Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2058077-1 when available in the Lighting Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2058077-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2058077-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2058077-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2058077-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2058077-1 often in real-time on the comparison pages.
What if I can't find stock of 2058077-1?
You can fill out our help required form which you can use to request a quote for 2058077-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.