Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$46.69
|
No stock
|
Buy Now | |
TE Store
from US$47.20
|
640
in stock
|
Buy Now | |
Newark Electronics
from US$43.00
|
487
in stock
|
Buy Now | |
Rapid Electronics
from US$36.57
|
487
in stock
|
Buy Now | |
Chip One Stop
from US$40.40
|
487
in stock
|
Buy Now | |
Farnell
from US$38.51
|
390
in stock
|
Buy Now | |
Future Electronics
from US$38.43
|
-
|
Buy Now | |
Avnet America
from US$36.28
|
-
|
Buy Now | |
RS Americas
from US$50.91
|
-
|
Buy Now | |
Avnet Asia
from US$34.79
|
-
|
Buy Now | |
Boersig
from US$37.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Port Matrix Configuration | 1 x 1 |
---|---|
PCB Thickness (Recommended) | 2mm, .079in |
Data Rate (Max) | 100Gb/s |
For Use With Pluggable I/O Products | CFP Assembly |
Packaging Method | Box & Tray, Box |
Sealable | Yes |
Form Factor | CFP |
Pluggable I/O Accessory Type | Receptacle Cover |
Product Type | Accessory |
CFP Receptacle Cover Assy Connector Cover Type: Receptacle Dust Cover Receptacle Dust Cover | Connector Cap & Cover | Part Number: 2057631-1 | Internal Number: 2057631-1 | TE Connectivity | TE Store |
I/O Connectors Cfp Receptacle Cover Rohs Compliant: Yes |Te Connectivity 2057631-1 | Newark Electronics |
I/O Connectors CFP Receptacle Cover | Rapid Electronics |
CFP RECEPTACLE COVER ASSY | Farnell |
CFP receptacle cover, 148 way, 100/40G | RS |
Connector Cover Assembly CFP Receptacles Pluggable Connector | Future Electronics |
Connector Accessories Receptacle Cover Tray | Avnet America |
Conn. Accessory, Receptacle Cover Assy. for CFP Compliant Conn. | TE Connectivity 2057631-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2057631-1?
Additional datasheets, footprints and schematics for 2057631-1 are listed on our Part Details page. You can also find images and similar parts to 2057631-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2057631-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2057631-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2057631-1 fall under?
The 2057631-1 is listed under Connectors > Pluggable IO Connectors & Cages > CFP/CFP2/CFP4.
Can I view similar or alternative parts?
You can view similar parts to 2057631-1 when available in the CFP/CFP2/CFP4 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2057631-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2057631-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2057631-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 2057631-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2057631-1 often in real-time on the comparison pages.
What if I can't find stock of 2057631-1?
You can fill out our help required form which you can use to request a quote for 2057631-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.