Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.31
Board-to-Board Configuration | Mezzanine |
---|---|
Pairs per Column | 8 |
Number of Positions | 199 |
Number of Loaded Positions | 193 |
Stackable | Yes |
Number of Signal Positions | 8 |
Number of Power Positions | 6 |
PCB Mount Orientation | Vertical |
Number of Pairs | 32 |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Layout | Staggered |
Connector Height | .176457in, 4.49mm |
Stack Height | 28mm, 1.102in |
PCB Thickness (Recommended) | .06mm, .8in |
コネクタの高さ | 4.49mm |
Operating Voltage | 6VDC, 250VAC |
Insulation Resistance | 1000MΩ |
Impedance | 100Ω |
Dielectric Withstanding Voltage (Max) | 750VAC |
Housing Color | Black |
Housing Material | LCP (High Temp Thermoplastic) |
Centerline (Pitch) | 6.09mm, .12in, .24in, 3.04mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Assembly Process Feature | None |
Packaging Quantity | 32 |
Packaging Method | Tray |
実装方法 | Tray |
Connector System | Board-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Data Rate | 16Gb/s |
Termination Post & Tail Length | 2.05mm, .08in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Strada Mesa,rc,st,032,084,06,pb,y,na |Amp Te Connectivity 2057471-1 | Newark Electronics |
High Speed/Modular Conn SM RC ST 032 084 06 PB Y | Rapid Electronics |
TE Connectivity STRADA MESA RC ST 032 084 06 PB Y NA High Speed / Modular Connectors SM RC ST 032 084 06 PB Y NA | Distrelec |
Where can I find additional details, specifications and documents for a 2057471-1?
Additional datasheets, footprints and schematics for 2057471-1 are listed on our Part Details page. You can also find images and similar parts to 2057471-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2057471-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2057471-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2057471-1 fall under?
The 2057471-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2057471-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2057471-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2057471-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2057471-1 have stock available?
Authorised distributors including Avnet America, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2057471-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2057471-1 often in real-time on the comparison pages.
What if I can't find stock of 2057471-1?
You can fill out our help required form which you can use to request a quote for 2057471-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.