Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Board-to-Board Configuration | Right Angle, Vertical |
---|---|
Number of Rows | 6 |
Number of Ground Positions | 20 |
Number of Positions | 60 |
Stackable | No |
Number of Columns | 10 |
PCB Mount Orientation | Vertical |
Number of Pairs | 20 |
Number of Signal Positions | 40 |
Guide Location | Left |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
Contact Shape & Form | Dual Beam |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | .75A |
Contact Length | .217in, 5.5mm |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Thickness | .76 – 1.52µm, 30 – 60µin |
Underplate Material Thickness | 50µin, 1.27µm |
PCB Contact Termination Area Plating Material Finish | Matte |
Connector Height | .811in, 20.6mm |
Connector Length | 1.004in, 25.5mm |
PCB Hole Diameter | .018in, .46mm |
Connector Width | .5in, 12.7mm |
PCB Thickness (Recommended) | 1mm |
コネクタの高さ | 20.6mm |
Row-to-Row Spacing | 1.35mm, .053in |
Operating Voltage | 30VAC, 30VDC |
Impedance | 100Ω |
Centerline (Pitch) | 1.9mm, .075in |
Housing Material | LCP - GF (Liquid Crystal Polymer) |
End Wall Location | Open |
Housing Color | Black |
Number of Shrouded Sides | 2 |
UL Rating | Recognized |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
Mating Alignment | With |
PCB Mount Retention Type | Action/Compliant Tail & Screw |
Mating Alignment Type | Guide Pin |
Guide Hardware | With |
PCB Mount Retention | With |
Circuit Application | Signal |
実装方法 | Tube, Box & Tube |
Packaging Method | Tube, Box & Tube |
Product Type | Connector |
Sealable | No |
Connector Type | Header |
Connector System | Board-to-Board |
Shrouded | Partially Shrouded |
Signal Arrangement | Differential |
Connector Style | Plug |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Number of Differential Pairs per Column | 2 |
Data Rate | 20 – 25Gb/s |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | 1.4mm, .055in |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Where can I find additional details, specifications and documents for a 2057418-3?
Additional datasheets, footprints and schematics for 2057418-3 are listed on our Part Details page. You can also find images and similar parts to 2057418-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2057418-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2057418-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2057418-3 fall under?
The 2057418-3 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2057418-3 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2057418-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2057418-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2057418-3 have stock available?
There is no stock from authorised distributors for 2057418-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2057418-3 often in real-time on the comparison pages.
What if I can't find stock of 2057418-3?
You can fill out our help required form which you can use to request a quote for 2057418-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.