Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$140.68
Number of Positions | 104 |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Retention | With |
Width | 31.75mm, 1.25in |
Length | 74.8mm, 2.945in |
Wire Size | 24AWG, .2mm² |
Height | 30.38mm, 1.19in |
Housing Material | Phenolic - GF |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Agency/Standard Number | E28476 |
Strain Relief | With |
Mating Retention | With |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Alignment | With |
Mating Alignment Type | Guide Hole |
Mating Retention Type | Center Fastener |
Contact Retention Type | Locking Spring |
Circuit Application | Signal |
For Use With | Plug Assembly |
Packaging Quantity | 12 |
Packaging Method | Tray, Box & Tray |
Sealable | No |
Product Type | Connector Assembly |
Contact Type | Tab, Socket |
Connector System | Cable-to-Panel, Cable-to-Cable |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Wire Type | Stranded |
Termination Method to Wire & Cable | Wire Wrap |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Shielded | No |
AUTOWIRE KIT,104 POS,25 X 25 Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Cable-to-Panel Cable-to-Cable Number of Positions: 104 Centerline (Pitch): 3.81 mm Connector Assembly Receptacle Cable-to-Panel 104 | Rectangular Power Connector | Part Number: 205720-9 | Internal Number: 205720-9 | 3.81 mm | TE Connectivity | TE Store |
Backplane Conn, Rcpt, 104P, 8Row, 3.81Mm | Newark Electronics |
104 Position Center Fastener Autowire Socket Assembly | Future Electronics |
Conn Rectangular SKT 104 POS Wire Wrap ST Panel Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 205720-9?
Additional datasheets, footprints and schematics for 205720-9 are listed on our Part Details page. You can also find images and similar parts to 205720-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205720-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205720-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205720-9 fall under?
The 205720-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205720-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205720-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 205720-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205720-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 205720-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205720-9 often in real-time on the comparison pages.
What if I can't find stock of 205720-9?
You can fill out our help required form which you can use to request a quote for 205720-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.