Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.59
|
No stock
|
Buy Now | |
Newark Electronics
from US$30.33
|
568
in stock
|
Buy Now | |
TE Store
from US$48.62
|
476
in stock
|
Buy Now | |
Avnet America
from US$21.78
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$26.89
|
-
|
Buy Now | |
RS Americas
from US$16.07
|
-
|
Buy Now | |
element14
from US$25.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 28 |
---|---|
Row-to-Row Spacing | 6.35mm |
Number of Rows | 4 |
Length | 1.12in, 28.45mm |
Width | 28.19mm, 1.1098in |
Height | 65.91mm, 2.595in |
Housing Color | Black |
Housing Material | Phenolic GF |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | With |
Panel Mount Feature Type | Screw Mount |
Connector Mounting Type | Panel |
For Use With | Standard 75 Position Hardware |
Packaging Quantity | 1 |
Packaging Method | Package |
Sealable | No |
Contact Type | Socket |
Housing Type | Receptacle |
Product Type | Housing |
Connector System | Cable-to-Panel |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Rectangular Pwr Housing, Phenolic, Panel | Newark Electronics |
SOC. BLOCK 28 POS. SPL. Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Cable-to-Panel Number of Positions: 28 Centerline (Pitch): 6.35 mm Housing Receptacle Cable-to-Cable 28 | Rectangular Power Connector | Part Number: 205690-2 | Internal Number: 205690-2 | 6.35 mm | TE Connectivity | TE Store |
Conn Power F 28 POS 6.35mm ST Panel Mount 28 Terminal 1 Port | Avnet America |
M Series Panel mount Socket block 28P | TE Connectivity 205690-2 | RS Americas |
CONNECTOR HOUSING, RCPT, 28POS, 6.35MM | element14 |
Where can I find additional details, specifications and documents for a 205690-2?
Additional datasheets, footprints and schematics for 205690-2 are listed on our Part Details page. You can also find images and similar parts to 205690-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205690-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205690-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205690-2 fall under?
The 205690-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205690-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205690-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 205690-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205690-2 have stock available?
Authorised distributors including Newark Electronics, TE Store, Avnet America, Rapid Electronics and RS Americas have stock available or on a lead time for 205690-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205690-2 often in real-time on the comparison pages.
What if I can't find stock of 205690-2?
You can fill out our help required form which you can use to request a quote for 205690-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.