Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.44
|
No stock
|
Buy Now | |
Newark Electronics
from US$21.09
|
141
in stock
|
Buy Now | |
Avnet America
from US$17.69
|
141
in stock
|
Buy Now | |
Heilind Electronics
from US$22.38
|
49
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$22.38
|
16
in stock
|
Buy Now | |
RS Americas
from US$11.30
|
-
|
Buy Now | |
element14
from US$21.26
|
-
|
Buy Now | |
TE Store
from US$37.29
|
-
|
Buy Now |
Row-to-Row Spacing | 6.35mm |
---|---|
Number of Rows | 4 |
Number of Positions | 28 |
Height | 65.91mm, 2.595in |
Width | 28.19mm, 1.1098in |
Length | 1.305in, 33.15mm |
Housing Material | Phenolic GF |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
For Use With | Standard 75 Position Hardware |
Packaging Method | Box & Carton |
Packaging Quantity | 88 |
Product Type | Housing |
Housing Type | Plug |
Connector System | Cable-to-Panel |
Contact Type | Pin |
Sealable | No |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Pin Block 28 Pos. Spl. Rohs Compliant: Yes |Amp Te Connectivity 205689-2. | Newark Electronics |
Conn Housing PL 28 POS 6.35mm ST | Avnet America |
PIN BLOCK 28 POS. SPL. | Heilind Electronics |
M Series 6.35mm Pitch 28 Way 4 Row Male Straight PCB Connector Housing | TE Connectivity 205689-2 | RS Americas |
CONNECTOR HOUSING, PLUG, 28POS, 6.35MM | element14 |
PIN BLOCK 28 POS. SPL. Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Cable-to-Panel Cable-to-Cable Number of Positions: 28 Centerline (Pitch): 6.35 mm Housing Plug Cable-to-Panel 28 | Rectangular Power Connector | Part Number: 205689-2 | Internal Number: 205689-2 | 6.35 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 205689-2?
Additional datasheets, footprints and schematics for 205689-2 are listed on our Part Details page. You can also find images and similar parts to 205689-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205689-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205689-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205689-2 fall under?
The 205689-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205689-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205689-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 205689-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205689-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Heilind Electronics, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 205689-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205689-2 often in real-time on the comparison pages.
What if I can't find stock of 205689-2?
You can fill out our help required form which you can use to request a quote for 205689-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.