Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 34 |
---|---|
Contact Retention | With |
Contact Mating Area Plating Material | Gold |
Width | .75in, 19.05mm |
Length | 2in, 50.8mm |
Height | 23.24mm, .915in |
Wire Size | .2mm², 24AWG |
Housing Material | Phenolic - GF |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Agency/Standard Number | E28476 |
Connector Mounting Type | Panel |
Mating Alignment Type | Guide Hole |
Contact Retention Type | Locking Spring |
Panel Mount Feature Type | Screw Mount |
Mating Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | With |
Circuit Application | Signal |
For Use With | Plug Assembly |
Packaging Quantity | 32 |
Packaging Method | Box & Tray, Tray |
Connector System | Cable-to-Panel, Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector Assembly |
Contact Type | Tab, Socket |
Sealable | No |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Wire Wrap |
Wire Type | Stranded |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Rack & Panel Connectors Autowire Kit |Amp Te Connectivity 205505-1 | Newark Electronics |
Conn Rectangular SKT 34 POS 3.8mm Wire Wrap ST Panel Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 205505-1?
Additional datasheets, footprints and schematics for 205505-1 are listed on our Part Details page. You can also find images and similar parts to 205505-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205505-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205505-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205505-1 fall under?
The 205505-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205505-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205505-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 205505-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205505-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 205505-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205505-1 often in real-time on the comparison pages.
What if I can't find stock of 205505-1?
You can fill out our help required form which you can use to request a quote for 205505-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.