Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.78
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$47.55
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$45.26
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$48.87
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$40.80
|
50
in stock
|
Buy Now | |
Electro Enterprises
from US$32.78
|
22
in stock
|
Buy Now | |
Avnet America
from US$33.90
|
-
|
Buy Now | |
RS Americas
from US$44.23
|
-
|
Buy Now | |
TE Store
from US$53.78
|
-
|
Buy Now | |
Sager
from US$37.71
|
-
|
Buy Now | |
Farnell
from US$60.62
|
-
|
Buy Now |
Shell Plating Material | Cadmium |
---|---|
Retention Clip Material | Stainless Steel |
Non-Magnetic | No |
Shell Material | Steel |
Power/Signal/Coax Combination | No |
Number of Positions | 37 |
Contact Size | 20 |
Contact Type | Pin |
Contact Style | Pin |
Contact Current Rating (Max) | 7.5A |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | .091in, 2.31mm |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Shell Size | 4 |
Connector System | Cable-to-Cable |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub Mil Spec Connectors Ampli,assy,plug,fb,1 |Amp Te Connectivity 205414-1 | Newark Electronics |
D-Sub MIL Spec Connectors AMPLI ASSY PLUG FB 1 | Rapid Electronics |
TE Connectivity Conn D-Subminiature PIN 37 POS Crimp ST Cable Mount 37 Terminal 1 Port Package | Distrelec |
Conn Housing PL 37 POS Crimp ST | Avnet America |
Connector, D-Sub, AMPLIMITE, Asy, Plug, Fb,109,4 | TE Connectivity 205414-1 | RS Americas |
Special Order: AMPLIMITE,ASY,PLUG,FB,109,4 Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 37 Power/Signal/Coax Combination: No Connector Shell Size: 4 Plug Cable-to-Cable 37 | Box Mount D-Sub Connector | Part Number: 205414-1 | Internal Number: 205414-1 | TE Connectivity | TE Store |
D-Sub MIL Spec Connectors AMPLI,ASSY,PLUG,FB,1 | Sager |
Where can I find additional details, specifications and documents for a 205414-1?
Additional datasheets, footprints and schematics for 205414-1 are listed on our Part Details page. You can also find images and similar parts to 205414-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205414-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205414-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205414-1 fall under?
The 205414-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205414-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205414-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 205414-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205414-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Electro Enterprises have stock available or on a lead time for 205414-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205414-1 often in real-time on the comparison pages.
What if I can't find stock of 205414-1?
You can fill out our help required form which you can use to request a quote for 205414-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.