Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Material | Flurosilicone |
---|---|
Primary Product Color | Blue |
Material | Flurosilicone |
Compatible With Contact Size | 5 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Connector & Contact Terminates To | Wire & Cable |
Protection & Strain Relief Accessory Type | Boot |
Connector System | Cable-to-Cable |
Compatible With Coax Cable Type | RG 223 |
Sealable | No |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Cable Accessories Boot Fluorosilicone Blue | Avnet America |
Rack & Panel Connectors COAX SEALING BOOT,ARINC 400 | Sager |
Where can I find additional details, specifications and documents for a 205402-4?
Additional datasheets, footprints and schematics for 205402-4 are listed on our Part Details page. You can also find images and similar parts to 205402-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205402-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205402-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205402-4 fall under?
The 205402-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connector Boots.
Can I view similar or alternative parts?
You can view similar parts to 205402-4 when available in the Rack & Panel Connector Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205402-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 205402-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205402-4 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 205402-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205402-4 often in real-time on the comparison pages.
What if I can't find stock of 205402-4?
You can fill out our help required form which you can use to request a quote for 205402-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.