Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.52
|
No stock
|
Buy Now | |
Newark Electronics
from US$16.50
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$22.36
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$15.40
|
5
in stock
|
Buy Now | |
Distrelec
from US$18.34
|
5
in stock
|
Buy Now | |
Avnet America
from US$12.79
|
-
|
Buy Now | |
TE Store
from US$13.15
|
-
|
Buy Now | |
Sager
from US$14.78
|
-
|
Buy Now |
Material | Silicone Rubber |
---|---|
Primary Product Color | Red |
Primary Product Material | Silicone Rubber |
Compatible With Contact Size | 5 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Cable-to-Cable |
Protection & Strain Relief Accessory Type | Boot |
Compatible With Coax Cable Type | RG 190, RG 180 |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Rack&panel Conn Coax Sealing Boot Arinc 400 |Amp Te Connectivity 205402-3 | Newark Electronics |
Rack&Panel Conn COAX SEALING BOOT ARINC 400 | Rapid Electronics |
TE Connectivity COAX SEALING BOOT ARINC 400 Rack & Panel Connectors COAX SEALING BOOT ARINC 400 | Distrelec |
Cable Accessories Boot Silicone Rubber Red | Avnet America |
Special Order: COAX SEALING BOOT,ARINC 400 Strain Relief Accessory Type: Boot Primary Product Material: Silicone Rubber Primary Product Color: Red Sealable: No Operating Temperature Range: -85 – 257 °F Boot Silicone Rubber Red | Connector Strain Relief | Part Number: 205402-3 | Internal Number: 205402-3 | TE Connectivity | TE Store |
Rack & Panel Connectors COAX SEALING BOOT ARINC 400 | Sager |
Where can I find additional details, specifications and documents for a 205402-3?
Additional datasheets, footprints and schematics for 205402-3 are listed on our Part Details page. You can also find images and similar parts to 205402-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205402-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205402-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205402-3 fall under?
The 205402-3 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connector Boots.
Can I view similar or alternative parts?
You can view similar parts to 205402-3 when available in the Rack & Panel Connector Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205402-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 205402-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205402-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 205402-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205402-3 often in real-time on the comparison pages.
What if I can't find stock of 205402-3?
You can fill out our help required form which you can use to request a quote for 205402-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.