Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.68
|
630
in stock
|
Buy Now | |
Heilind Electronics
from US$0.51
|
1,177
in stock
|
Buy Now | |
RS Americas
from US$0.55
|
1,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
630
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
630
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
630
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.51
|
353
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
Boersig
from US$0.53
|
-
|
Buy Now | |
TE Store
from US$0.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | Red |
---|---|
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold Flash |
PCB Contact Termination Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Pin Diameter | .04in, 1.02mm |
Contact Size | 20 |
Contact Mating Area Plating Thickness | 30µin |
Contact Type | Pin |
Contact Current Rating (Max) | 2A |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Insulation Diameter (Max) | .068in |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Signal |
Comment | Wire insulation diameter is limited by the connector housing cavity and clearance for the insertion/extraction tool. |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Cable-to-Cable |
Grade | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
PIN CONTACT L.P. | Heilind Electronics |
D-Sub Connector Pin 24 to 20 AWG Crimp 0.068 in. Gold Flash 20 Standard | TE Connectivity 205202-7 | RS Americas |
Contact, D Sub, Pin, 24-20Awg, Crimp | Newark Electronics |
D-Sub Contacts HDP-20 PIN 24-20 | Rapid Electronics |
TE Connectivity - AMP PIN CONTACT L.P. | Distrelec |
HDP20 Series 20-24 AWG Gold Flash Crimp Pin D-Sub Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
PIN CONTACT L.P. Contact Type: Pin Contact Mating Area Plating Material: Gold Flash Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 24 – 20 AWG Pin Gold Flash Snap-In Size 20 | D-Sub Connector Contacts: Pin & Brass & Signal & Size 20 | Part Number: 205202-7 | Internal Number: 205202-7 | 24 – 20 AWG | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 205202-7?
Additional datasheets, footprints and schematics for 205202-7 are listed on our Part Details page. You can also find images and similar parts to 205202-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205202-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205202-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205202-7 fall under?
The 205202-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 205202-7 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205202-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 205202-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205202-7 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 205202-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205202-7 often in real-time on the comparison pages.
What if I can't find stock of 205202-7?
You can fill out our help required form which you can use to request a quote for 205202-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.