Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Underplating Material | Nickel |
---|---|
Contact Termination Area Plating Thickness | 30µin, .76 – 76µm |
Contact Mating Area Plating Thickness | 30µin, .76 – 76µm |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Wire Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Crimp Area Plating Thickness | 100µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Size | 20 |
Contact Termination Area Plating Material | Gold |
Contact Retention Within Housing | With |
Crimp Area Plating Finish | Tin |
Contact Orientation | Right Angle |
Post Size | .025in, .64mm |
Mount Type | Crimp |
Wire Insulation Support | With |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Wire Wraps per Post | 1 |
Termination Type | Wire Wrap |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Contact SKT Wire Wrap ST Cable Mount Loose Piece | Avnet America |
Headers & Wire Housings SOC. CONTACT ASSY (KIT) | Sager |
Where can I find additional details, specifications and documents for a 205172-7?
Additional datasheets, footprints and schematics for 205172-7 are listed on our Part Details page. You can also find images and similar parts to 205172-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205172-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205172-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205172-7 fall under?
The 205172-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 205172-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205172-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 205172-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205172-7 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 205172-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205172-7 often in real-time on the comparison pages.
What if I can't find stock of 205172-7?
You can fill out our help required form which you can use to request a quote for 205172-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.