Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-16211-7506 |
Prices starting from US$8.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.09
|
No stock
|
Buy Now | |
Powell Electronics
from US$8.87
|
471
in stock
|
Buy Now | |
TE Store
from US$18.32
|
372
in stock
|
Buy Now | |
TTI Europe
from US$8.10
|
100
in stock
|
Buy Now | |
RS Americas
from US$8.78
|
89
in stock
|
Buy Now | |
Newark Electronics
from US$14.20
|
78
in stock
|
Buy Now | |
Avnet America
from US$11.73
|
-
|
Buy Now | |
Boersig
from US$17.50
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Non-Magnetic | No |
---|---|
Shell Material | Steel |
Retention Clip Material | Stainless Steel |
Shell Plating Material | Cadmium |
Power/Signal/Coax Combination | No |
Number of Positions | 50 |
Contact Current Rating (Max) | 7.5A |
Contact Size | 20 |
Contact Type | Pin |
Contact Style | Pin |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Connector System | Cable-to-Cable |
Sealable | No |
Product Type | Connector |
Shell Size | 5 |
Connector Style | Plug |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
AMPLIMITE,ASY,PLUG,STD,109,5 Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 50 Power/Signal/Coax Combination: No Connector Shell Size: 5 Plug Cable-to-Cable 50 | Box Mount D-Sub Connector | Part Number: 205170-1 | Internal Number: 205170-1 | Alias Number: 4-16211-7506 | TE Connectivity | TE Store |
DSUB D50P SHELL | TTI Europe |
Conn D-Sub Cable Plug 50Pos STR 109 Series Crimp 20AWG | TE Connectivity 205170-1 | RS Americas |
D Sub Shell, Plug, 50 Position, Steel | Newark Electronics |
ER - AMPLI,ASSY,PLUG,STD,109,5 | RS |
Conn Housing PL 50 POS Crimp ST Panel Mount | Avnet America |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 205170-1?
Additional datasheets, footprints and schematics for 205170-1 are listed on our Part Details page. You can also find images and similar parts to 205170-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205170-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205170-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205170-1 fall under?
The 205170-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205170-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205170-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 205170-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205170-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, TTI Europe, RS Americas and Newark Electronics have stock available or on a lead time for 205170-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205170-1 often in real-time on the comparison pages.
What if I can't find stock of 205170-1?
You can fill out our help required form which you can use to request a quote for 205170-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.