Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-16211-7505 |
Prices starting from US$5.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$15.97
|
2,238
in stock
|
Buy Now | |
Rapid Electronics
from US$16.93
|
2,238
in stock
|
Buy Now | |
Chip One Stop
from US$8.06
|
2,238
in stock
|
Buy Now | |
Electro Enterprises
from US$5.27
|
182
in stock
|
Buy Now | |
TTI Europe
from US$8.07
|
94
in stock
|
Buy Now | |
RS Americas
from US$13.50
|
90
in stock
|
Buy Now | |
Heilind Electronics
from US$14.84
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$14.20
|
29
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.84
|
22
in stock
|
Buy Now | |
TE Store
from US$18.32
|
14
in stock
|
Buy Now | |
Avnet America
from US$12.92
|
-
|
Buy Now | |
Boersig
from US$17.45
|
-
|
Buy Now | |
Farnell
from US$14.95
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Retention Clip Material | Stainless Steel |
---|---|
Shell Material | Steel |
Non-Magnetic | No |
Shell Plating Material | Cadmium |
Power/Signal/Coax Combination | No |
Number of Positions | 50 |
Contact Size | 20 |
Contact Type | Socket |
Contact Current Rating (Max) | 7.5A |
Contact Style | Socket |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Packaging Method | Carton |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Blindmate | No |
Shell Size | 5 |
Connector System | Cable-to-Cable |
Sealable | No |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Sub MIL Spec Connectors RECP 50P SERIES 109 | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DD-50 Receptacle Crimp | Distrelec |
DSUB D50S SHELL | TTI Europe |
Conn D-Sub Cable Socket 50Pos STR 109 Series Crimp 20AWG | TE Connectivity 205169-1 | RS Americas |
RECEPT ASSY,50 POSN,AMPLIMITE | Heilind Electronics |
D-Sub Shell, Rcpt, Size Dd, Steel | Newark Electronics |
RECEPT ASSY,50 POSN,AMPLIMITE Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 50 Power/Signal/Coax Combination: No Connector Shell Size: 5 Receptacle Cable-to-Cable 50 | Box Mount D-Sub Connector | Part Number: 205169-1 | Internal Number: 205169-1 | Alias Number: 4-16211-7505 | TE Connectivity | TE Store |
Conn Housing RCP 50 POS Crimp ST | Avnet America |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Positions | 50Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DD |
Product Range | - |
Gender | Receptacle |
Connector Body Material | Steel Body |
For Use With | AMP Size HD-20 Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 205169-1?
Additional datasheets, footprints and schematics for 205169-1 are listed on our Part Details page. You can also find images and similar parts to 205169-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205169-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205169-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205169-1 fall under?
The 205169-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205169-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205169-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 205169-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205169-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Electro Enterprises and TTI Europe have stock available or on a lead time for 205169-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205169-1 often in real-time on the comparison pages.
What if I can't find stock of 205169-1?
You can fill out our help required form which you can use to request a quote for 205169-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.