Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.48
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$14.32
|
360
in stock
|
Buy Now | |
Newark Electronics
from US$12.76
|
360
in stock
|
Buy Now | |
Rapid Electronics
from US$14.34
|
360
in stock
|
Buy Now | |
Chip One Stop
from US$10.10
|
360
in stock
|
Buy Now | |
Farnell
from US$14.41
|
288
in stock
|
Buy Now | |
TE Store
from US$15.50
|
164
in stock
|
Buy Now | |
Avnet America
-
|
15
in stock
|
Buy Now | |
RS Americas
from US$11.86
|
-
|
Buy Now | |
TTI Europe
from US$6.48
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Non-Magnetic | No |
---|---|
Shell Material | Steel |
Retention Clip Material | Stainless Steel |
Shell Plating Material | Cadmium |
Number of Positions | 37 |
Power/Signal/Coax Combination | No |
Contact Size | 20 |
Contact Style | Pin |
Contact Type | Pin |
Contact Current Rating (Max) | 7.5A |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Shell Size | 4 |
Connector System | Cable-to-Cable |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub Mil Spec Connectors Plug 37P Series 109 Rohs Compliant: No |Amp Te Connectivity 205168-1 | Newark Electronics |
D-Sub MIL Spec Connectors PLUG 37P SERIES 109 | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DC-37 Plug Crimp | Distrelec |
D SUB HOUSING, PLUG, DC SZ, 37POS | Farnell |
AMPLIMITE,ASY,PLUG,STD,109,4 Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 37 Power/Signal/Coax Combination: No Connector Shell Size: 4 Plug Cable-to-Cable 37 | Box Mount D-Sub Connector | Part Number: 205168-1 | Internal Number: 205168-1 | 4 | TE Connectivity | TE Store |
Conn Housing PL 37 POS Crimp ST Panel Mount | Avnet America |
Conn D-Sub Cable Plug 37Pos STR 109 Series Crimp 20AWG | TE Connectivity 205168-1 | RS Americas |
DSUB C37P SHELL | TTI Europe |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 205168-1?
Additional datasheets, footprints and schematics for 205168-1 are listed on our Part Details page. You can also find images and similar parts to 205168-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205168-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205168-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205168-1 fall under?
The 205168-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205168-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205168-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 205168-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205168-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 205168-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205168-1 often in real-time on the comparison pages.
What if I can't find stock of 205168-1?
You can fill out our help required form which you can use to request a quote for 205168-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.