Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.72
|
655
in stock
|
Buy Now | |
TE Store
from US$12.16
|
2,541
in stock
|
Buy Now | |
Newark Electronics
from US$8.39
|
655
in stock
|
Buy Now | |
Rapid Electronics
from US$7.72
|
655
in stock
|
Buy Now | |
Chip One Stop
from US$7.28
|
655
in stock
|
Buy Now | |
Electro Enterprises
from US$7.03
|
490
in stock
|
Buy Now | |
Avnet America
from US$6.40
|
-
|
Buy Now | |
RS Americas
from US$6.87
|
-
|
Buy Now | |
Sager
from US$6.77
|
-
|
Buy Now |
Retention Clip Material | Stainless Steel |
---|---|
Shell Plating Material | Tin over Copper |
Shell Material | Steel |
Non-Magnetic | No |
Power/Signal/Coax Combination | No |
Number of Positions | 15 |
Contact Current Rating (Max) | 7.5A |
Contact Style | Socket |
Contact Type | Socket |
Contact Size | 20 |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Shell Size | 2 |
Sealable | No |
Product Type | Connector |
Connector Style | Receptacle |
Connector System | Cable-to-Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
RECEPT ASSY,15 POSN,AMPLIMITE Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 15 Power/Signal/Coax Combination: No Connector Shell Size: 2 Receptacle Cable-to-Cable 15 | Box Mount D-Sub Connector | Part Number: 205163-5 | Internal Number: 205163-5 | TE Connectivity | TE Store |
D-Sub Mil Spec Connectors Recpt Assy 15P |Amp Te Connectivity 205163-5 | Newark Electronics |
D-Sub MIL Spec Connectors RECPT ASSY 15P | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DA-15 Receptacle Crimp | Distrelec |
Conn D-Subminiature SKT 15 POS Crimp ST Cable Mount 15 Terminal 1 Port | Avnet America |
RECEPT ASSY,15 POSN, AMPLIMITE | TE Connectivity 205163-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Positions | 15Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | 2 |
Product Range | AMPLIMITE HD-20 Series |
Gender | Receptacle |
Connector Body Material | Steel Body |
For Use With | AMPLIMITE HD-20 Series Crimp Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 205163-5?
Additional datasheets, footprints and schematics for 205163-5 are listed on our Part Details page. You can also find images and similar parts to 205163-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205163-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205163-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205163-5 fall under?
The 205163-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205163-5 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205163-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 205163-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205163-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 205163-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205163-5 often in real-time on the comparison pages.
What if I can't find stock of 205163-5?
You can fill out our help required form which you can use to request a quote for 205163-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.