Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 10 |
---|---|
Number of Positions | 50 |
Width | 1.1098in, 28.19mm |
Length | 23.24mm, .915in |
Height | 2.595in, 65.91mm |
Housing Color | Black |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | Phenolic GF |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Panel Mount Feature Type | Screw Mount |
For Use With | Receptacle Housing |
Packaging Quantity | 50 |
Packaging Method | Carton |
Connector System | Cable-to-Panel, Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Housing Type | Plug |
Sealable | No |
Contact Type | Pin |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
50 Pos. Block (Socket) |Amp Te Connectivity 205058-2 | Newark Electronics |
Conn Housing PL 50 POS 5.08mm ST Loose Piece | Avnet America |
50 POS. BLOCK (SOCKET) Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Cable-to-Panel Cable-to-Cable Number of Positions: 50 Centerline (Pitch): 5.08 mm Housing Plug Cable-to-Panel 50 | Rectangular Power Connector | Part Number: 205058-2 | Internal Number: 205058-2 | 5.08 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
Product Range | M Series |
---|---|
Contact Termination Type | - |
Gender | Plug |
No. of Contacts | 50Contacts |
Pitch Spacing | 5.08mm |
Contact Gender | Pin |
Connector Mounting | Cable Mount |
Contact Material | - |
Where can I find additional details, specifications and documents for a 205058-2?
Additional datasheets, footprints and schematics for 205058-2 are listed on our Part Details page. You can also find images and similar parts to 205058-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205058-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205058-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205058-2 fall under?
The 205058-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205058-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205058-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 205058-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205058-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, Boersig and TE Store have stock available or on a lead time for 205058-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205058-2 often in real-time on the comparison pages.
What if I can't find stock of 205058-2?
You can fill out our help required form which you can use to request a quote for 205058-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.