Status: | Unknown |
---|---|
Series: | 204W221 Series |
RoHS: | Unknown |
Boot Configuration | Straight Lipped |
---|---|
I.D. Supplied - Imperial | 0.43" |
I.D. Supplied - Metric | 11mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 0.74" |
Total Length - Metric | 19mm |
I.D. Recovered Max - Imperial | 0.08" |
I.D. Recovered Max - Metric | 2.1mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | - |
Product Range | 204W221 Series |
SVHC | No SVHC (27-Jun-2018) |
Moulded Part | WireMasters |
Moulded Boot Straight | RS |
204W221-25/225-0 |Raychem Te Connectivity 204W221-25/225-0 | Newark Electronics |
Lipped Molded Boot with Epoxy Adhesive Modified Elastomer Black | Avnet America |
Straight Cable Boot Adhesive Lined, Fluid Resistant Elastomer, 11mm | TE Connectivity 204W221-25/225-0 | RS Americas |
Where can I find additional details, specifications and documents for a 204W221-25/225-0?
Additional datasheets, footprints and schematics for 204W221-25/225-0 are listed on our Part Details page. You can also find images and similar parts to 204W221-25/225-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204W221-25/225-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204W221-25/225-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204W221-25/225-0 fall under?
The 204W221-25/225-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 204W221-25/225-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204W221-25/225-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 204W221-25/225-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204W221-25/225-0 have stock available?
Authorised distributors including WireMasters, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 204W221-25/225-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204W221-25/225-0 often in real-time on the comparison pages.
What if I can't find stock of 204W221-25/225-0?
You can fill out our help required form which you can use to request a quote for 204W221-25/225-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.