Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 12 |
---|---|
Number of Positions | 48 |
Contact Type | Pin or Socket |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Diallyl Phthalate |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Connector Style | Receptacle |
Product Type | Connector |
Row-to-Row Spacing | 2.54mm, .1in |
Sealable | No |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Conn Housing RCP 48 POS Crimp ST Panel Mount | Avnet America |
Headers & Wire Housings 48 POS. RECPT ASSY. | Sager |
Where can I find additional details, specifications and documents for a 204734-2?
Additional datasheets, footprints and schematics for 204734-2 are listed on our Part Details page. You can also find images and similar parts to 204734-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204734-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204734-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204734-2 fall under?
The 204734-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 204734-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204734-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 204734-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204734-2 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 204734-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204734-2 often in real-time on the comparison pages.
What if I can't find stock of 204734-2?
You can fill out our help required form which you can use to request a quote for 204734-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.