Status: | Unknown |
---|---|
Series: | Mini-Fit Jr. 204723 Series |
RoHS: | Unknown |
Accessory Type | Backshell |
---|---|
For Use With | Molex Mini-Fit Jr. 5557 Series Plug & 5559 Series Receptacle Housings |
Connector Shell Size | - |
Cable Exit Angle | 180° |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | Mini-Fit Jr. 204723 Series |
SVHC | No SVHC (15-Jan-2019) |
Mini-Fit Jr. Hermaphroditic Backshell, 12 Circuits, Low-Halogen, Black | Molex Incorporated 204723-0012 | RS Americas |
Backshell, Hermaphroditic, 12Pos, Nylon | Newark Electronics |
Backshell for 12POS MultiCat Power Connectors Hermaphroditic Nylon Black Bag | Avnet America |
BACKSHELL, HERMAPHRODITIC, 12POS, NYLON | element14 |
Where can I find additional details, specifications and documents for a 204723-0012?
Additional datasheets, footprints and schematics for 204723-0012 are listed on our Part Details page. You can also find images and similar parts to 204723-0012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204723-0012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204723-0012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204723-0012 fall under?
The 204723-0012 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 204723-0012 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204723-0012 you can contact the distributor directly for product support, shipping queries etc.
Is the 204723-0012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204723-0012 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 204723-0012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204723-0012 often in real-time on the comparison pages.
What if I can't find stock of 204723-0012?
You can fill out our help required form which you can use to request a quote for 204723-0012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.