Status: | Unknown |
---|---|
Series: | Mini-Fit Jr. 204723 Series |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.47
|
1,071
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
4,758
in stock
|
Buy Now | |
Heilind Electronics
from US$0.60
|
3,681
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.60
|
859
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.70
|
152
in stock
|
Buy Now | |
Rapid Electronics
from US$1.21
|
119
in stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
119
in stock
|
Buy Now | |
Distrelec
from US$0.73
|
119
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
element14
from US$0.62
|
-
|
Buy Now | |
Farnell
from US$0.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Backshell |
---|---|
For Use With | Molex Mini-Fit Jr. 5557 Series Plug & 5559 Series Receptacle Housings |
Connector Shell Size | - |
Cable Exit Angle | 180° |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | Mini-Fit Jr. 204723 Series |
SVHC | No SVHC (15-Jan-2019) |
Backshell, Hermaphroditic, 8Pos, Nylon | Newark Electronics |
BKSHELL,MINIFIT, 8CKT | Heilind Electronics |
Backshell Minifit 8ckt | RS |
Cable hood and fastener | Transfer Multisort Elektronik |
Molex 2047230008 | Rapid Electronics |
Molex Mini-Fit Jr. Hermaphroditic Backshell 8 Circuits Low-Halogen Black | Distrelec |
Backshell for 8POS MultiCat Power Connectors Hermaphroditic Nylon Black Bag | Avnet America |
Mini-Fit Jr. Hermaphroditic Backshell, 8 Circuits, Low-Halogen, Black | Molex Incorporated 204723-0008 | RS Americas |
BACKSHELL, HERMAPHRODITIC, 8POS, NYLON | element14 |
Where can I find additional details, specifications and documents for a 204723-0008?
Additional datasheets, footprints and schematics for 204723-0008 are listed on our Part Details page. You can also find images and similar parts to 204723-0008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204723-0008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204723-0008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204723-0008 fall under?
The 204723-0008 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 204723-0008 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204723-0008 you can contact the distributor directly for product support, shipping queries etc.
Is the 204723-0008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204723-0008 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, RS, Heilind Electronics Asia and Transfer Multisort Elektronik have stock available or on a lead time for 204723-0008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204723-0008 often in real-time on the comparison pages.
What if I can't find stock of 204723-0008?
You can fill out our help required form which you can use to request a quote for 204723-0008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.