Status: | Unknown |
---|---|
Series: | Mini-Fit Jr. 204723 Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
1,219
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
1,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
202
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
element14
from US$0.37
|
-
|
Buy Now | |
TTI Europe
from US$0.27
|
-
|
Buy Now | |
Farnell
from US$0.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Backshell |
---|---|
For Use With | Molex Mini-Fit Jr. 5557 Series Plug & 5559 Series Receptacle Housings |
Connector Shell Size | - |
Cable Exit Angle | 180° |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | Mini-Fit Jr. 204723 Series |
SVHC | No SVHC (15-Jan-2019) |
Backshell, Hermaphroditic, 2Pos, Nylon | Newark Electronics |
Mini-Fit Jr. Hermaphroditic Backshell, 2 Circuits, Low-Halogen, Black | Molex Incorporated 204723-0002 | RS Americas |
Cable hood and fastener | Transfer Multisort Elektronik |
Backshell Minifit 2ckt | RS |
Backshell for 2POS MultiCat Power Connectors Hermaphroditic Nylon Black Bag | Avnet America |
BACKSHELL, HERMAPHRODITIC, 2POS, NYLON | element14 |
MINI-FIT JR. 2 CIRCUITS, | TTI Europe |
Where can I find additional details, specifications and documents for a 204723-0002?
Additional datasheets, footprints and schematics for 204723-0002 are listed on our Part Details page. You can also find images and similar parts to 204723-0002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204723-0002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204723-0002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204723-0002 fall under?
The 204723-0002 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 204723-0002 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204723-0002 you can contact the distributor directly for product support, shipping queries etc.
Is the 204723-0002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204723-0002 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Transfer Multisort Elektronik, RS and Avnet America have stock available or on a lead time for 204723-0002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204723-0002 often in real-time on the comparison pages.
What if I can't find stock of 204723-0002?
You can fill out our help required form which you can use to request a quote for 204723-0002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.