Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$32.94
|
100
in stock
|
Buy Now | |
Sager
from US$27.74
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$34.04
|
92
in stock
|
Buy Now | |
Rapid Electronics
from US$29.53
|
92
in stock
|
Buy Now | |
Chip One Stop
from US$31.00
|
92
in stock
|
Buy Now | |
Distrelec
from US$28.69
|
92
in stock
|
Buy Now | |
Farnell
from US$30.11
|
74
in stock
|
Buy Now | |
Future Electronics
from US$27.12
|
-
|
Buy Now | |
Avnet America
from US$27.16
|
-
|
Buy Now | |
Boersig
from US$30.44
|
-
|
Buy Now | |
TTI Europe
from US$36.72
|
-
|
Buy Now |
Contact Number of Poles | 7 |
---|---|
Contact Arrangement | 5 Form A (NO) + 2 Form B (NC) |
Contact Material | AgSnO2 |
Contact Current Rating (Max) | 6A |
Coil Voltage Rating | 21VDC |
Contact Voltage Rating | 250VAC |
Coil Power Rating DC | 700mW |
Contact Switching Voltage (Max) | 400VAC |
Power Relay Type | Force-Guided |
Schrack Force Guided Power Safety Relay | RS |
Safety Relays SRL7-523-D021 | Sager |
(Coil), 700Mw (Coil), 6A (Contact), Panel Mount |Amp Te Connectivity 2045880-7 | Newark Electronics |
TE Connectivity SRL7-523-D021 Power/Signal Relay 21VDC ( | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
7 Pole 21 VDC 5 form A + 2 form B General Purpose Relay | Future Electronics |
SCRSRL7-523-D021 | Avnet America |
FORCE GUIDED RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a 2045880-7?
Additional datasheets, footprints and schematics for 2045880-7 are listed on our Part Details page. You can also find images and similar parts to 2045880-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2045880-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2045880-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2045880-7 fall under?
The 2045880-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2045880-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2045880-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2045880-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2045880-7 have stock available?
Authorised distributors including RS, Sager, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2045880-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2045880-7 often in real-time on the comparison pages.
What if I can't find stock of 2045880-7?
You can fill out our help required form which you can use to request a quote for 2045880-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.