Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$32.62
|
No stock
|
Buy Now | |
Newark Electronics
from US$34.38
|
156
in stock
|
Buy Now | |
Rapid Electronics
from US$29.53
|
156
in stock
|
Buy Now | |
Chip One Stop
from US$28.90
|
156
in stock
|
Buy Now | |
Distrelec
from US$28.69
|
156
in stock
|
Buy Now | |
TE Store
from US$75.00
|
15
in stock
|
Buy Now | |
Avnet America
from US$27.16
|
-
|
Buy Now | |
Boersig
from US$30.44
|
-
|
Buy Now | |
TTI Europe
from US$34.44
|
-
|
Buy Now | |
Sager
from US$30.69
|
-
|
Buy Now |
Contact Number of Poles | 7 |
---|---|
Contact Arrangement | 5 Form A (NO) + 2 Form B (NC) |
Contact Material | AgSnO2 |
Contact Current Rating (Max) | 6A |
Coil Voltage Rating | 18VDC |
Contact Voltage Rating | 250VAC |
Coil Power Rating DC | 700mW |
Contact Switching Voltage (Max) | 400VAC |
Power Relay Type | Force-Guided |
Safety Relays Srl7-523-D018 |Amp Te Connectivity 2045880-6 | Newark Electronics |
Safety Relays SRL7-523-D018 | Rapid Electronics |
TE Connectivity SRL7-523-D018 Power/Signal Relay 18VDC ( | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
SRL7-523-D018 Power Relay Type: Force-Guided Coil Magnetic System: Monostable, DC Coil Power Rating DC: 700 mW Coil Resistance: 463 Ω Coil Voltage Rating: 18 VDC Force-Guided Monostable, DC 700 mW 463 Ω | Force Guided Relay With 7 Contact | Part Number: 2045880-6 | Internal Number: 2045880-6 | Alias Number: SRL7-523-D018 | TE Connectivity | TE Store |
SCRSRL7-523-D018 | Avnet America |
FORCE GUIDED RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a 2045880-6?
Additional datasheets, footprints and schematics for 2045880-6 are listed on our Part Details page. You can also find images and similar parts to 2045880-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2045880-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2045880-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2045880-6 fall under?
The 2045880-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2045880-6 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2045880-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2045880-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2045880-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2045880-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2045880-6 often in real-time on the comparison pages.
What if I can't find stock of 2045880-6?
You can fill out our help required form which you can use to request a quote for 2045880-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.