Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.69
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$105.36
|
97
in stock
|
Buy Now | |
Newark Electronics
from US$78.25
|
97
in stock
|
Buy Now | |
Rapid Electronics
from US$57.99
|
97
in stock
|
Buy Now | |
Chip One Stop
from US$44.60
|
97
in stock
|
Buy Now | |
Farnell
from US$61.07
|
78
in stock
|
Buy Now | |
Electro Enterprises
from US$36.69
|
1
in stock
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Retention Clip Material | Stainless Steel |
---|---|
Shell Material | Steel |
Non-Magnetic | No |
Shell Plating Material | Cadmium |
Power/Signal/Coax Combination | No |
Number of Positions | 15 |
Contact Mating Area Plating Thickness | 50µin |
Contact Current Rating (Max) | 5A |
Contact Style | Pin |
Contact Size | 22 |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Centerline (Pitch) | 2.29mm, .09in |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Comment | "F" is stamped on connectors following M24308 part number as required. "F" designates cadmium shell plating., Size 22 pins supplied with plugs are loose piece. |
Packaging Method | Package |
Blindmate | No |
Connector System | Cable-to-Cable |
Shell Size | 1 |
Sealable | No |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Amplimiteasyplugfb901Cont |Amp Te Connectivity 204537-2 | Newark Electronics |
D-Sub MIL Spec Conn AMPLIMITE ASY PLUG FB 90 1 | Rapid Electronics |
TE Connectivity Conn High Density D-Sub PIN 15 POS 1.14mm Crimp ST Cable Mount 15 Terminal 1 Port Package | Distrelec |
D SUB CONNECTOR, PLUG, 15POS, CRIMP | Farnell |
D-Sub MIL Spec Connectors AMPLIMITE ASY PLUG FB 90 1 CONT | Sager |
HDD Series D-Subminiature Plug Kit with Floating Bushing Shell Size 1 15-Position | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 204537-2?
Additional datasheets, footprints and schematics for 204537-2 are listed on our Part Details page. You can also find images and similar parts to 204537-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204537-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204537-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204537-2 fall under?
The 204537-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 204537-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204537-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 204537-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204537-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 204537-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204537-2 often in real-time on the comparison pages.
What if I can't find stock of 204537-2?
You can fill out our help required form which you can use to request a quote for 204537-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.