Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$56.58
|
431
in stock
|
Buy Now | |
Newark Electronics
from US$50.38
|
431
in stock
|
Buy Now | |
Rapid Electronics
from US$54.29
|
431
in stock
|
Buy Now | |
Chip One Stop
from US$37.20
|
431
in stock
|
Buy Now | |
Farnell
from US$54.21
|
345
in stock
|
Buy Now | |
Avnet America
from US$41.18
|
-
|
Buy Now | |
RS Americas
from US$53.17
|
-
|
Buy Now | |
TE Store
from US$54.05
|
-
|
Buy Now | |
Sager
from US$41.98
|
-
|
Buy Now |
Retention Clip Material | Stainless Steel |
---|---|
Shell Plating Material | Cadmium |
Non-Magnetic | No |
Shell Material | Steel |
Number of Positions | 104 |
Power/Signal/Coax Combination | No |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
Contact Size | 22 |
Contact Style | Socket |
Centerline (Pitch) | .09in, 2.29mm |
NASA Qualification | No |
Mounting Hole Diameter | 2.24mm |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | Supplied without sockets., "F" is stamped on connectors following M24308 part number as required. "F" designates cadmium shell plating. |
Packaging Method | Package |
Sealable | No |
Blindmate | No |
Connector Style | Receptacle |
Shell Size | 6 |
Connector System | Cable-to-Cable |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Sub Mil Spec Connectors Ampli,assy,rcpt,fb,9 |Amp Te Connectivity 204534-1 | Newark Electronics |
D-Sub MIL Spec Connectors AMPLI ASSY RCPT FB 9 | Rapid Electronics |
TE Connectivity Conn High Density D-Sub SKT 104 POS Crimp ST Panel Mount 104 Terminal 1 Port Package | Distrelec |
D SUB CONNECTOR, RCPT, 104POS, CRIMP | Farnell |
Conn Housing RCP 104 POS Crimp ST Panel Mount | Avnet America |
Connector, D-Sub, AMPLIMITE, Asy, Receptacle, Fb,90,6 | TE Connectivity 204534-1 | RS Americas |
Special Order: AMPLIMITE,ASY,RCPT,FB,90,6 Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 104 Power/Signal/Coax Combination: No Connector Shell Size: 6 Receptacle Cable-to-Cable 104 | Box Mount D-Sub Connector | Part Number: 204534-1 | Internal Number: 204534-1 | 6 | TE Connectivity | TE Store |
D-Sub MIL Spec Connectors AMPLI,ASSY,RCPT,FB,9 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 204534-1?
Additional datasheets, footprints and schematics for 204534-1 are listed on our Part Details page. You can also find images and similar parts to 204534-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204534-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204534-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204534-1 fall under?
The 204534-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 204534-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204534-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 204534-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204534-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 204534-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204534-1 often in real-time on the comparison pages.
What if I can't find stock of 204534-1?
You can fill out our help required form which you can use to request a quote for 204534-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.