Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.04
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$46.30
|
610
in stock
|
Buy Now | |
Newark Electronics
from US$63.40
|
610
in stock
|
Buy Now | |
Rapid Electronics
from US$71.93
|
610
in stock
|
Buy Now | |
Chip One Stop
from US$49.80
|
610
in stock
|
Buy Now | |
Powell Electronics
from US$52.11
|
300
in stock
|
Buy Now | |
Avnet America
from US$14.04
|
-
|
Buy Now | |
RS Americas
from US$63.35
|
-
|
Buy Now | |
TE Store
from US$51.03
|
-
|
Buy Now | |
Farnell
from US$116.46
|
-
|
Buy Now |
Retention Clip Material | Stainless Steel |
---|---|
Shell Plating Material | Cadmium |
Non-Magnetic | No |
Shell Material | Steel |
Power/Signal/Coax Combination | No |
Number of Positions | 26 |
Contact Size | 22 |
Contact Type | Pin |
Contact Current Rating (Max) | 5A |
Contact Style | Pin |
Centerline (Pitch) | .09in, 2.29mm |
NASA Qualification | No |
Mounting Hole Diameter | .091in, 2.311mm |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | Size 22 pins supplied with plugs are loose piece., "F" is stamped on connectors following M24308 part number as required. "F" designates cadmium shell plating. |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Connector System | Cable-to-Cable |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Shell Size | 2 |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub High Density Connectors 204527-1 |Amp Te Connectivity 204527-1 | Newark Electronics |
D-Sub High Density Connectors 204527-1 | Rapid Electronics |
TE Connectivity Conn High Density D-Sub PL 26 POS Crimp ST Panel Mount 26 Terminal 1 Port | Distrelec |
Conn Housing PL 26 POS Crimp ST Panel Mount | Avnet America |
Connector, D-Sub, AMPLIMITE, Asy, Plug, Fb,90,2 | TE Connectivity 204527-1 | RS Americas |
Special Order: AMPLIMITE,ASY,PLUG,FB,90,2 Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 26 Power/Signal/Coax Combination: No Connector Shell Size: 2 Plug Cable-to-Cable 26 | Box Mount D-Sub Connector | Part Number: 204527-1 | Internal Number: 204527-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 204527-1?
Additional datasheets, footprints and schematics for 204527-1 are listed on our Part Details page. You can also find images and similar parts to 204527-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204527-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204527-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204527-1 fall under?
The 204527-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 204527-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204527-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 204527-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204527-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Powell Electronics have stock available or on a lead time for 204527-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204527-1 often in real-time on the comparison pages.
What if I can't find stock of 204527-1?
You can fill out our help required form which you can use to request a quote for 204527-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.