Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$92.06
|
No stock
|
Buy Now | |
Rapid Electronics
from US$80.46
|
41
in stock
|
Buy Now | |
Chip One Stop
from US$65.90
|
41
in stock
|
Buy Now | |
Distrelec
from US$81.29
|
41
in stock
|
Buy Now | |
TE Store
from US$102.14
|
10
in stock
|
Buy Now | |
Avnet America
from US$15.65
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$21.01
|
1
in stock
|
Buy Now | |
RS Americas
from US$64.20
|
-
|
Buy Now | |
element14
from US$69.35
|
-
|
Buy Now | |
TTI Europe
from US$26.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Retention Clip Material | Stainless Steel |
---|---|
Shell Material | Steel |
Non-Magnetic | No |
Shell Plating Material | Cadmium |
Number of Positions | 62 |
Power/Signal/Coax Combination | No |
Contact Mating Area Plating Thickness | 50µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 5A |
Contact Style | Pin |
Contact Base Material | Copper Alloy |
Contact Size | 22 |
Contact Type | Pin |
Centerline (Pitch) | 2.29mm, .09in |
NASA Qualification | No |
Mounting Hole Diameter | .125in, 3.17mm |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Comment | Size 22 pins supplied with plugs are loose piece., "F" is stamped on connectors following M24308 part number as required. "F" designates cadmium shell plating. |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Shell Size | 4 |
Connector System | Cable-to-Cable |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
AMPLIMITE ASY PLUG STD 90 4 | Rapid Electronics |
TE Connectivity - AMP DSUB AMPLIMITE ASY PLUGS TD 90 4 | Distrelec |
D SUB CONN, PLUG, 62POS, DC | Farnell |
AMPLIMITE,ASY,PLUG,STD,90,4 Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 62 Power/Signal/Coax Combination: No Connector Shell Size: 4 Plug Cable-to-Cable 62 | Box Mount D-Sub Connector | Part Number: 204519-2 | Internal Number: 204519-2 | TE Connectivity | TE Store |
Conn High Density D-Sub PIN 62 POS Crimp ST Cable Mount 62 Terminal 1 Port | Avnet America |
Standard D Sub Connector | Newark Electronics |
Conn, D-Sub, Cable Plug, 62Pos, STR, 90 Series, Crimp, 22AWG | TE Connectivity 204519-2 | RS Americas |
D SUB CONN, PLUG, 62POS | element14 |
DSUB C62P CRIMP:PLG+PINS | TTI Europe |
Where can I find additional details, specifications and documents for a 204519-2?
Additional datasheets, footprints and schematics for 204519-2 are listed on our Part Details page. You can also find images and similar parts to 204519-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204519-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204519-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204519-2 fall under?
The 204519-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 204519-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204519-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 204519-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204519-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 204519-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204519-2 often in real-time on the comparison pages.
What if I can't find stock of 204519-2?
You can fill out our help required form which you can use to request a quote for 204519-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.