Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.68
|
94
in stock
|
Buy Now | |
Electro Enterprises
from US$18.24
|
374
in stock
|
Buy Now | |
Newark Electronics
from US$16.40
|
94
in stock
|
Buy Now | |
element14
from US$22.19
|
94
in stock
|
Buy Now | |
TE Store
from US$35.52
|
91
in stock
|
Buy Now | |
Rapid Electronics
from US$26.79
|
45
in stock
|
Buy Now | |
Chip One Stop
from US$20.50
|
45
in stock
|
Buy Now | |
Distrelec
from US$35.17
|
45
in stock
|
Buy Now | |
Avnet America
from US$20.16
|
-
|
Buy Now | |
RS Americas
from US$19.79
|
-
|
Buy Now | |
TTI Europe
from US$19.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Retention Clip Material | Stainless Steel |
---|---|
Shell Plating Material | Cadmium |
Shell Material | Steel |
Non-Magnetic | No |
Number of Positions | 104 |
Power/Signal/Coax Combination | No |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
Contact Size | 22 |
Contact Style | Socket |
Centerline (Pitch) | .09in, 2.29mm |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | Size 22 sockets supplied with receptacles are loose piece., "F" is stamped on connectors following M24308 part number as required. "F" designates cadmium shell plating. |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Shell Size | 6 |
Connector System | Cable-to-Cable |
Product Type | Connector |
Connector Style | Receptacle |
Sealable | No |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Connector, Housing, Hd D Sub, 104 Position, Receptacle | Newark Electronics |
CONNECTOR, HOUSING, HD D SUB, 104 POSITION, RECEPTACLE | element14 |
RECEPT ASSY,104 POSN,AMPLIMITE Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 104 Power/Signal/Coax Combination: No Connector Shell Size: 6 Receptacle Cable-to-Cable 104 | Box Mount D-Sub Connector | Part Number: 204510-1 | Internal Number: 204510-1 | 6 | TE Connectivity | TE Store |
D-Sub MIL Spec Connectors 104P RECEPTACLE | Rapid Electronics |
TE Connectivity - AMP Recept Assy 104P Amplimite | Distrelec |
Conn Housing RCP 104 POS Crimp ST Panel Mount | Avnet America |
Conn, D-Sub, Cable Socket, 104Pos, STR, 90 Series, Crimp, 22AWG | TE Connectivity 204510-1 | RS Americas |
204510-1 | TTI Europe |
Conn Housing SKT 104 POS Crimp ST Panel Mount | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 90 Series |
RoHS: | Unknown |
No. of Positions | 104Positions |
---|---|
Connector Type | High Density D Sub |
Connector Shell Size | DF |
Product Range | AMPLIMITE 90 Series |
Gender | Receptacle |
No. of Contacts | 104Contacts |
Where can I find additional details, specifications and documents for a 204510-1?
Additional datasheets, footprints and schematics for 204510-1 are listed on our Part Details page. You can also find images and similar parts to 204510-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204510-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204510-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204510-1 fall under?
The 204510-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 204510-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204510-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 204510-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204510-1 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 204510-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204510-1 often in real-time on the comparison pages.
What if I can't find stock of 204510-1?
You can fill out our help required form which you can use to request a quote for 204510-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.