Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.52
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$16.15
|
1,274
in stock
|
Buy Now | |
Rapid Electronics
from US$21.62
|
1,262
in stock
|
Buy Now | |
Chip One Stop
from US$14.40
|
1,262
in stock
|
Buy Now | |
Distrelec
from US$19.75
|
1,262
in stock
|
Buy Now | |
Farnell
from US$21.74
|
1,011
in stock
|
Buy Now | |
RS Americas
from US$16.13
|
25
in stock
|
Buy Now | |
element14
from US$21.84
|
3
in stock
|
Buy Now | |
TTI Europe
from US$12.89
|
2
in stock
|
Buy Now | |
TE Store
from US$24.11
|
1
in stock
|
Buy Now | |
Avnet America
from US$14.99
|
-
|
Buy Now | |
Boersig
from US$22.28
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Retention Clip Material | Stainless Steel |
Shell Plating Material | Cadmium |
Non-Magnetic | No |
Number of Positions | 78 |
Power/Signal/Coax Combination | No |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
Contact Size | 22 |
Contact Style | Socket |
Centerline (Pitch) | .09in, 2.29mm |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Comment | "F" is stamped on connectors following M24308 part number as required. "F" designates cadmium shell plating. |
Packaging Method | Carton |
Blindmate | No |
Connector Style | Receptacle |
Connector System | Cable-to-Cable |
Product Type | Connector |
Shell Size | 5 |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D Sub Housing, Receptacle, 78Pos-Dd | Newark Electronics |
RECEPT ASSY 78 POSN AMPLIMITE | Rapid Electronics |
TE Connectivity - AMP Recept Assy 78P Amplimite | Distrelec |
D SUB HOUSING, RCPT, -999 SZ, 78POS | Farnell |
Conn D-Sub Cable Socket 78Pos STR 90 Series Crimp 22AWG | TE Connectivity 204508-1 | RS Americas |
CONNECTOR, RECEPTACLE, D SUB, 78WAY | element14 |
Receptacle 78 way socket 90 Amplimite | RS |
DSUB D78S SHELL | TTI Europe |
RECEPT ASSY,78 POSN,AMPLIMITE Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 78 Power/Signal/Coax Combination: No Connector Shell Size: 5 Receptacle Cable-to-Cable 78 | Box Mount D-Sub Connector | Part Number: 204508-1 | Internal Number: 204508-1 | TE Connectivity | TE Store |
Conn Housing RCP 78 POS Crimp ST Panel Mount | Avnet America |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 90 Series |
RoHS: | Unknown |
No. of Positions | 78Ways |
---|---|
Connector Type | High Density D Sub |
Connector Shell Size | - |
Product Range | AMPLIMITE 90 Series |
Gender | Receptacle |
Connector Body Material | Steel Body |
For Use With | M 39029/57-354 or HDD-22 Socket Contacts |
SVHC | Cadmium (07-Jul-2017) |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
D Sub Shell Size | DD |
No. of Contacts | 78Contacts |
Where can I find additional details, specifications and documents for a 204508-1?
Additional datasheets, footprints and schematics for 204508-1 are listed on our Part Details page. You can also find images and similar parts to 204508-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204508-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204508-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204508-1 fall under?
The 204508-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 204508-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204508-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 204508-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204508-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 204508-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204508-1 often in real-time on the comparison pages.
What if I can't find stock of 204508-1?
You can fill out our help required form which you can use to request a quote for 204508-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.