Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$1.30
|
-
|
Buy Now |
Socket Hood Finish | Passivated |
---|---|
Socket Hood Material | Stainless Steel |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
Contact Size | 22 |
PCB Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Style | Long |
Contact Base Material | Copper Alloy |
Post Diameter | .76in, .03mm |
Wire Size | 28 – 22AWG, .08 – .4mm² |
Accepts Wire Insulation Diameter Range | 1.38in |
Insulation Diameter (Max) | .054mm, 1.37in |
Wire Insulation Support | Without |
Circuit Application | Signal |
High Current | No |
Comment | Insertion/Extraction Tool No. 91067-1 (Military No. M81969/1-04) is used to install and remove pin and socket contacts., These contacts are used in Series 90 military connectors. |
Packaging Quantity | 1000 |
Packaging Method | Package |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Post Length | .284mm |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Where can I find additional details, specifications and documents for a 204351-4?
Additional datasheets, footprints and schematics for 204351-4 are listed on our Part Details page. You can also find images and similar parts to 204351-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204351-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204351-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204351-4 fall under?
The 204351-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 204351-4 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204351-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 204351-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204351-4 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 204351-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204351-4 often in real-time on the comparison pages.
What if I can't find stock of 204351-4?
You can fill out our help required form which you can use to request a quote for 204351-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.