Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.25
Material | Carbon Steel |
---|---|
Pin Hood Type | Internal Open End |
Height | 1in, 25.4mm |
Length | 18.24mm, .718in |
Width | 12.7mm, .5in |
Hardware Type | Pin Hood |
For Use With | 6-Position Posted Connectors, 6-Position Standard Connectors |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Hardware |
Strain Relief | Without |
Rack & Panel Connectors Pin Hood Mini Rect 6 Pos |Amp Te Connectivity 204258-6 | Newark Electronics |
Rack&Panel Connectors PIN HOOD MINI RECT 6 POS | Rapid Electronics |
TE Connectivity 6 POS. PIN HOOD MINI. RECT Rack & Panel | Distrelec |
RECTANGULAR HOOD, 6POS, CARBON STEEL | Farnell |
Connector Accessories 6 POS Pin Hood Loose Piece Carbon Steel Nickel Finish | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 204258-6?
Additional datasheets, footprints and schematics for 204258-6 are listed on our Part Details page. You can also find images and similar parts to 204258-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204258-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204258-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204258-6 fall under?
The 204258-6 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 204258-6 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204258-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 204258-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204258-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 204258-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204258-6 often in real-time on the comparison pages.
What if I can't find stock of 204258-6?
You can fill out our help required form which you can use to request a quote for 204258-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.