Status: | Unknown |
---|---|
Series: | HPI Series |
RoHS: | Unknown |
Pitch Spacing | 1.25mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | HPI Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
1.25 Wtb Hdr Smt 3 Pos |Amp Te Connectivity 2041321-3 | Newark Electronics |
1.25 WTB HDR SMT 3 POS | Avnet America |
Where can I find additional details, specifications and documents for a 2041321-3 .?
Additional datasheets, footprints and schematics for 2041321-3 . are listed on our Part Details page. You can also find images and similar parts to 2041321-3 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2041321-3 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2041321-3 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2041321-3 . fall under?
The 2041321-3 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 2041321-3 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2041321-3 . you can contact the distributor directly for product support, shipping queries etc.
Is the 2041321-3 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2041321-3 . have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 2041321-3 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2041321-3 . often in real-time on the comparison pages.
What if I can't find stock of 2041321-3 .?
You can fill out our help required form which you can use to request a quote for 2041321-3 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.