Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 230 |
---|---|
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Thickness | 30µin |
Connector Width | 8.8mm, .346in |
コネクタの高さ | 11mm |
Connector Height | .43in, 11mm |
Centerline (Pitch) | 1mm, .039in |
Housing Color | Black |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.1mm, .122in |
Operating Temperature Range | -67 – 185°F, -40 – 85°C |
Where can I find additional details, specifications and documents for a 2041238-8?
Additional datasheets, footprints and schematics for 2041238-8 are listed on our Part Details page. You can also find images and similar parts to 2041238-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2041238-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2041238-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2041238-8 fall under?
The 2041238-8 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2041238-8 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2041238-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2041238-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2041238-8 have stock available?
There is no stock from authorised distributors for 2041238-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2041238-8 often in real-time on the comparison pages.
What if I can't find stock of 2041238-8?
You can fill out our help required form which you can use to request a quote for 2041238-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.