Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.44
|
14,300
in stock
|
Buy Now | |
TTI Europe
from US$0.42
|
10,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
6,882
in stock
|
Buy Now | |
Rapid Electronics
from US$0.63
|
5,379
in stock
|
Buy Now | |
Heilind Electronics
from US$0.52
|
3,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
3,000
in stock
|
Buy Now | |
element14
from US$0.62
|
3,000
in stock
|
Buy Now | |
Farnell
from US$0.58
|
3,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.52
|
1,300
in stock
|
Buy Now | |
RS Americas
from US$0.51
|
650
in stock
|
Buy Now | |
RS
from US$0.79
|
389
in stock
|
Buy Now | |
Avnet Abacus
-
|
16,900
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Avnet Asia
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.52
|
-
|
Buy Now |
Ejector Location | None |
---|---|
Number of Rows | 2 |
Module Orientation | Right Angle |
Number of Keys | 1 |
Number of Positions | 52 |
PCB Mount Orientation | Horizontal |
Stackable | No |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 10µin |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .5A |
Row-to-Row Spacing | .8mm, .031in |
Height Above PC Board | .157in |
Stack Height | 4mm, .157in |
Centerline (Pitch) | .031in, .8mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Bus Type | Mini PCI Express |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 650 |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Insertion Style | Cam-In |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
High Temperature Housing | Yes |
52 Position 2 Row Horizontal Right Angle Express Mini Card Socket Connector | Future Electronics |
MSATA/MINI PCI-E 4H TYPE I G/F | TTI Europe |
PCI Express/PCI Conn mSATA/mini PCI-E 4H Type I | Rapid Electronics |
| Heilind Electronics |
Conn, Card Edge, Rcpt, 52Pos, 0.8Mm | Newark Electronics |
CONN, CARD EDGE, RCPT, 52POS, 0.8MM | element14 |
Memory Sockets | RS Americas |
Conn Mini PCI Express Card Socket 52 POS 0.8mm Solder RA SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2041119-1?
Additional datasheets, footprints and schematics for 2041119-1 are listed on our Part Details page. You can also find images and similar parts to 2041119-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2041119-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2041119-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2041119-1 fall under?
The 2041119-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > Mini PCI Express & mSATA.
Can I view similar or alternative parts?
You can view similar parts to 2041119-1 when available in the Mini PCI Express & mSATA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2041119-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2041119-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2041119-1 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Chip One Stop, Rapid Electronics and Heilind Electronics have stock available or on a lead time for 2041119-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2041119-1 often in real-time on the comparison pages.
What if I can't find stock of 2041119-1?
You can fill out our help required form which you can use to request a quote for 2041119-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.