Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | - |
Connector Mounting Orientation | Right Angle |
Connector Type | USB A |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
No. of Contacts | 4Contacts |
Termination Method | Through Hole |
Conn USB Type A RCP 4 POS Solder ST Thru-Hole 4 Terminal 1 Port Tray | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2041039-1?
Additional datasheets, footprints and schematics for 2041039-1 are listed on our Part Details page. You can also find images and similar parts to 2041039-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2041039-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2041039-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2041039-1 fall under?
The 2041039-1 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2041039-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2041039-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2041039-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2041039-1 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 2041039-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2041039-1 often in real-time on the comparison pages.
What if I can't find stock of 2041039-1?
You can fill out our help required form which you can use to request a quote for 2041039-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.