Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Memory / Card Type | SD |
---|---|
Insert & Eject Mechanism | Push-Pull |
No. of Contacts | 9Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Connector Type | SD Card |
RoHS Compliant | Yes |
2041021-1 - Secure Digital Conn,top,push-Pull,30 |Amp Te Connectivity 2041021-1 | Newark Electronics |
Conn SD Card Solder RA SMD Tray | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2041021-1.?
Additional datasheets, footprints and schematics for 2041021-1. are listed on our Part Details page. You can also find images and similar parts to 2041021-1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2041021-1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2041021-1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2041021-1. fall under?
The 2041021-1. is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2041021-1. when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2041021-1. you can contact the distributor directly for product support, shipping queries etc.
Is the 2041021-1. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2041021-1. have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 2041021-1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2041021-1. often in real-time on the comparison pages.
What if I can't find stock of 2041021-1.?
You can fill out our help required form which you can use to request a quote for 2041021-1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.